location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT CP9894 power adapter/inverter Indoor White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP9894 Power adapter for breast pump
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP9894/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103622659
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jun 2024 04:19:26
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT CP9894 power adapter/inverter Indoor White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Easy replacement of product parts
Long product name Philips AVENT CP9894 power adapter/inverter Indoor White :
The short editorial description of Philips AVENT CP9894 power adapter/inverter Indoor White

Power cord, EU plug, White
More>>>
Philips AVENT CP9894 power adapter/inverter Indoor White:
The official marketing text of Philips AVENT CP9894 power adapter/inverter Indoor White as supplied by the manufacturer

This tubing links the breast pump body to the motor unit. It is appropriate for the electric pump. Package comes with one tube.

Ease of using Philips spare parts
- Renew your product with original Philips parts

Short summary description Philips AVENT CP9894 power adapter/inverter Indoor White:
This short summary of the Philips AVENT CP9894 power adapter/inverter Indoor White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT CP9894, Indoor, 100-240 V, 50/60 Hz, 9 V, AC-to-DC, SCF334

Long summary description Philips AVENT CP9894 power adapter/inverter Indoor White:
This is an auto-generated long summary of Philips AVENT CP9894 power adapter/inverter Indoor White based on the first three specs of the first five spec groups.

Philips AVENT CP9894. Power supply type: Indoor, Input voltage: 100-240 V, Input frequency: 50/60 Hz. Output current: 1100 mA. Product color: White

Easily renew your product with original Philips parts

From time to time your product needs a facelift, and with Philips consumer replacement parts to renew your product, it's never been so easy! All this with guaranteed Philips quality.

Features
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output voltage *
9 V
Features
Compatibility
SCF334
Power
Output current
1100 mA
Design
Product color *
White