location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology IronKey Defender F200 MXBB1A064G4001FIPS USB flash drive 64 GB USB Type-A 2.0 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IronKey
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Defender F200 MXBB1A064G4001FIPS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MXBB1A064G4001FIPS
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology IronKey Defender F200 MXBB1A064G4001FIPS USB flash drive 64 GB USB Type-A 2.0 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 64 GB USB Type-A 2.0
  • - Form factor: Cap
  • - Black, Silver
  • - Fingerprint reader Password protection
Guarantee: 5 years
Long product name Kingston Technology IronKey Defender F200 MXBB1A064G4001FIPS USB flash drive 64 GB USB Type-A 2.0 Black, Silver :
The short editorial description of Kingston Technology IronKey Defender F200 MXBB1A064G4001FIPS USB flash drive 64 GB USB Type-A 2.0 Black, Silver

Defender F200 MXBB1A064G4001FIPS - 64GB
More>>>
Kingston Technology IronKey Defender F200 MXBB1A064G4001FIPS USB flash drive 64 GB USB Type-A 2.0 Black, Silver:
The official marketing text of Kingston Technology IronKey Defender F200 MXBB1A064G4001FIPS USB flash drive 64 GB USB Type-A 2.0 Black, Silver as supplied by the manufacturer

An ergonomic swipe sensor with hardware-based
matching brings you biometric fingerprint
identification in a distinguished rugged metal
design. The enclosure offers you a product that
is tamper-resistant, waterproof and dustproof.
In addition to the physical features, this unique
USB flash drive delivers a fast and efficient
hardware-dedicated security processor
that provides advanced portable security
through FIPS 140-2, Level 3 validated 256-
bit AES hardware encryption, authentication,
manageability and biometrics. It also provides
hardware protection against malware in any
environment, securing your digital information.
Antivirus Software
Protect against viruses, worms, and other malware threats with on-board antivirus software
constantly monitoring file transfers to the portable storage device.
Central Management Software

Streamline provisioning, customize security policies, deploy and manage secure portable devices
across networks and security environments. Manage Defender flash drives with your choice of two
device management platforms including ACCESSTM Enterprise device management server and
McAfee ePolicy Orchestrator® (McAfee ePOTM).

Short summary description Kingston Technology IronKey Defender F200 MXBB1A064G4001FIPS USB flash drive 64 GB USB Type-A 2.0 Black, Silver:
This short summary of the Kingston Technology IronKey Defender F200 MXBB1A064G4001FIPS USB flash drive 64 GB USB Type-A 2.0 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology IronKey Defender F200 MXBB1A064G4001FIPS, 64 GB, USB Type-A, 2.0, Cap, Password protection, Black, Silver

Long summary description Kingston Technology IronKey Defender F200 MXBB1A064G4001FIPS USB flash drive 64 GB USB Type-A 2.0 Black, Silver:
This is an auto-generated long summary of Kingston Technology IronKey Defender F200 MXBB1A064G4001FIPS USB flash drive 64 GB USB Type-A 2.0 Black, Silver based on the first three specs of the first five spec groups.

Kingston Technology IronKey Defender F200 MXBB1A064G4001FIPS. Capacity: 64 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap. Fingerprint reader, Password protection. Product color: Black, Silver

Performance
Capacity *
64 GB
Device interface *
USB Type-A
USB version *
2.0
Data retention
5 year(s)
Bootable
Yes
Design
Form factor *
Cap
Product color *
Black, Silver
Design
Key ring
Yes
Security
Fingerprint reader
Yes
Password protection
Yes
Security algorithms
256-bit AES
Weight & dimensions
Width
0.512" (13 mm)
Depth
3.35" (85 mm)
Height
1.02" (26 mm)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:19:10
Uk has collected 7 expert reviews for Kingston Technology IronKey Defender F200 MXBB1A064G4001FIPS USB flash drive 64 GB USB Type-A 2.0 Black, Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2016-11-15 01:19:10
Everyone wants to feel a little James or Jane Bond-ish once in a while. And nothing beats the Imation Defender F200 biometric flash drive when it comes to spylike sex appeal. Pull your flash drive out, slap it in your notebook, swipe your finger across...
Good Biometric protection, FIPS 1403 level 3 validated...
Bad Mediocre performer, Pricey...
Bottom line Very cool biometric finger swiping and FIPS 140-2 level 3 make this flash drive super secure. But it's expensive and only a median performer...
80%
Laptopmag.com
Updated:
2016-11-15 01:19:10
The Imation Defender F200 is one of the most secure--and most expensive--USB drives we've tested. At $269 for just 16GB of storage, this peripheral attempts to justify its premium with an ultra-rugged design and a built-in fingerprint reader that promi...
Good Tough metal design, Built-in biometrics, Drive can be partitioned for specific users...
Bad Expensive, Larger than most thumb drives, No backup software...
Bottom line If you're looking for a secure and dependable thumb drive and don't mind a hefty price tag, the Imation Defender F200 might be what you're looking for.
60%
pcworld.com_techhive.com
Updated:
2016-11-15 01:19:10
Everyone wants to feel a little James or Jane Bond-ish every once in a while. And nothing beats Imation's Defender F2000 Biometric Flash drive when it comes to spy-like sex appeal. Pull your flash drive out, jack it into your notebook, and swipe your f...
Good Biometric protection, FIPS 1403 level 3 validated...
Bad Pricey; large capacity models even more so...
Bottom line Very cool biometric protection and FIPS 140-2 level 3 validation make this flash drive highly secure--but it'll cost you...
80%
aselabs.com
Updated:
2016-11-15 01:19:10
One fairly popular niche segment for flash drives is the security market. The demands of flash drives in that market are quite different than the demands in other markets. Things like read/write performance, aesthetics, and even size (to an extent) are al...
0%
pcmag.com
Updated:
2016-11-15 01:19:10
Earlier this year a German security research group revealed a serious vulnerability in the password-verification software for supposedly-secure USB drives from Kingston, SanDisk, and Verbatim. You won't run into that kind of problem with Imation's D...
Good Encrypted USB drive with government-validated biometric and password authentication. Administrator can recycle device for a new user or rescue user if authentication fails. Less costly than some similar biometric devices.
Bad Making a change in the required authentication methods (fingerprint, password, or both) requires a complete reformat, as do many other configuration changes. Fully detachable cover easily lost.
Bottom line 109 would be way too much for a plain 1 GB USB drive, but, when you add fingerprint-based authentication and multi-user management, it starts to sound like a deal. Imation's Defender F200+Bio drive protects your data using government-approved hardware...
80%