location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Marantz NA-11S1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Marantz Check ‘Marantz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NA-11S1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NA11S1/N1B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4951035050514
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Marantz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Marantz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Marantz NA-11S1 Black :
The short editorial description of Marantz NA-11S1 Black

NA-11S1 Audiophile USB-DAC / network player
More>>>
Short summary description Marantz NA-11S1 Black:
This short summary of the Marantz NA-11S1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Marantz NA-11S1, Black, Spotify, Last.fm, vTuner, AAC, FLAC, MP3, WAV, WMA, Monochrome, Dolby Surround, DSD, 24-bit/192kHz

Long summary description Marantz NA-11S1 Black:
This is an auto-generated long summary of Marantz NA-11S1 Black based on the first three specs of the first five spec groups.

Marantz NA-11S1. Product color: Black, Internet radio services supported: Spotify, Last.fm, vTuner, Audio formats supported: AAC, FLAC, MP3, WAV, WMA. Display number of colors: Monochrome. Audio decoders: Dolby Surround, DSD, Audio D/A Converter (DAC): 24-bit/192kHz. Power consumption (typical): 50 W, Power consumption (standby): 0.4 W, AC input voltage: 230 V. Width: 17.3" (440 mm), Depth: 16.4" (417 mm), Height: 5" (127 mm)

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 19:40:45
Uk has collected 2 expert reviews for Marantz NA-11S1 Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-01-03 19:40:44
Forget all the review speak, subjective ratings and technical mumbo-jumbo. The simple fact is that all the hi-fi components Ive ever reviewed fall into three broad categories.
80%
hometheaterreview.com
Updated:
2014-01-03 19:40:44
'All dressed up and no place to go.' That, alas, is the overwhelming feeling imparted by Marantz's utterly magnificent SA-11S1 SACD player. Aside from the clumsy name and its inherent limitation of stereo-only playback, it just may be the nicest SACD p...
80%