location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X3300 mouse Office RF Wireless Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X3300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H4N95AA#ABB
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 254652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP X3300 mouse Office RF Wireless Optical
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Optical Pink
  • - RF Wireless 354.3" (9 m)
  • - Scroll type: Wheel Buttons quantity: 4
  • - Power source: Batteries
  • - 1 AA
Long product name HP X3300 mouse Office RF Wireless Optical :
The short editorial description of HP X3300 mouse Office RF Wireless Optical

USB 2.0, 2.4 GHz, 86g, Pink
More>>>
HP X3300 mouse Office RF Wireless Optical:
The official marketing text of HP X3300 mouse Office RF Wireless Optical as supplied by the manufacturer

This is about to become your favorite go-to mouse. It's sleek size travels light. Strong 2.4GHz wireless connection gives you lots of freedom. The 4th button is programmable. And, it works perfectly with Windows® 8.

Features
No drop outs. The strong 2.4GHz frequency achieves a reliable connection. The 9 meters (30ft) roaming range gives you the freedom to work anywhere. But the best part of wireless? Never tug or fight another cord again.

Get more done - and have fun doing it. 4th button is programmable for your needs. Windows® 8 4-way tilt scrolling moves you everywhere - right, left, up & down. Plus, highly precise optical sensor works almost everywhere.

Save valuable USB port space. Boost convenience. The HP Wireless Mouse X3300 connects 5 compatible devices all at the same time. With just 1 nano receiver, pair this mouse, then add 4 more accessories.

Short summary description HP X3300 mouse Office RF Wireless Optical:
This short summary of the HP X3300 mouse Office RF Wireless Optical data-sheet is auto-generated and uses the product title and the first six key specs.

HP X3300, Optical, RF Wireless, Pink

Long summary description HP X3300 mouse Office RF Wireless Optical:
This is an auto-generated long summary of HP X3300 mouse Office RF Wireless Optical based on the first three specs of the first five spec groups.

HP X3300. Movement detection technology: Optical, Device interface: RF Wireless, Buttons quantity: 4, Scroll type: Wheel. Power source: Batteries. Product color: Pink

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
4
Recommended usage
Laptop
Frequency band
2.4 GHz
Design
Product color *
Pink
Ergonomics
Wireless range
354.3" (9 m)
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Weight & dimensions
Width
3.86" (98 mm)
Depth
2.36" (60 mm)
Height
1.36" (34.5 mm)
Weight
3.03 oz (86 g)
Packaging data
Package width
8.46" (215 mm)
Package depth
6.3" (160 mm)
Package height
2.01" (51 mm)
Package weight
5.82 oz (165 g)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
Logistics data
Country of origin
China
Country Distributor
Polska 1 distributor(s)