Toshiba logo

Toshiba Satellite Pro C660-2C3 Intel® Core™ i3 i3-2310M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 315M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50480
Info modified on:
23 Jul 2024, 21:52:09
Short summary description Toshiba Satellite Pro C660-2C3 Intel® Core™ i3 i3-2310M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 315M Windows 7 Home Premium Black:

Toshiba Satellite Pro C660-2C3, Intel® Core™ i3, 2.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Toshiba Satellite Pro C660-2C3 Intel® Core™ i3 i3-2310M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 315M Windows 7 Home Premium Black:

Toshiba Satellite Pro C660-2C3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.