location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite C660D-1F1 AMD E E-300 Laptop 15.6" HD 2 GB 320 GB HDD Windows 7 Home Premium White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C660D-1F1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSC1YE-02M00MGR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:20:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Satellite C660D-1F1 AMD E E-300 Laptop 15.6" HD 2 GB 320 GB HDD Windows 7 Home Premium White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell White
  • - AMD E E-300 1.3 GHz
  • - 15.6" HD 1366 x 768 pixels LED backlight 16:9
  • - 2 GB
  • - 320 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 6310
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 5.25 h
  • - Windows 7 Home Premium 64-bit
Long product name Toshiba Satellite C660D-1F1 AMD E E-300 Laptop 15.6" HD 2 GB 320 GB HDD Windows 7 Home Premium White :
The short editorial description of Toshiba Satellite C660D-1F1 AMD E E-300 Laptop 15.6" HD 2 GB 320 GB HDD Windows 7 Home Premium White

15.6" HD LED, AMD Dual-Core E-300 1.3 GHz, 320 GB HDD, DVD Super Multi DL, AMD Radeon HD 6310, USB 2.0, VGA, WebCam HD, 802.11b/g/n, 10/100 LAN, 2.54 kg, Windows 7 Home Premium 64-bit
More>>>
Short summary description Toshiba Satellite C660D-1F1 AMD E E-300 Laptop 15.6" HD 2 GB 320 GB HDD Windows 7 Home Premium White:
This short summary of the Toshiba Satellite C660D-1F1 AMD E E-300 Laptop 15.6" HD 2 GB 320 GB HDD Windows 7 Home Premium White data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite C660D-1F1, AMD E, 1.3 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Toshiba Satellite C660D-1F1 AMD E E-300 Laptop 15.6" HD 2 GB 320 GB HDD Windows 7 Home Premium White:
This is an auto-generated long summary of Toshiba Satellite C660D-1F1 AMD E E-300 Laptop 15.6" HD 2 GB 320 GB HDD Windows 7 Home Premium White based on the first three specs of the first five spec groups.

Toshiba Satellite C660D-1F1. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E-300, Processor frequency: 1.3 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6310. Operating system installed: Windows 7 Home Premium. Product color: White

Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:58:51
Uk has collected 9 expert reviews for Toshiba Satellite C660D-1F1 AMD E E-300 Laptop 39.6 cm (15.6") HD 2 GB 320 GB HDD Windows 7 Home Premium White and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-05-18 02:58:51
Product Code: PSC0UE-00E00KEN Available from just £329, the Toshiba Satellite C660D-10W is the cheapest of six budget laptops we've just tested - but this 15.6in AMD-powered notebook still has plenty to offer The low price of the Toshiba Satellite C6...
Bottom line The whole construction of the Toshiba Satellite C660D-10W doesn’t look or feel expensive, but it does feel very solid and well-made. It's also being the lightest of the group at only 2.3kg. Battery life is also better than most, making it a better tra...
70%