location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L655-105 Intel® Pentium® P6000 Laptop 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L655-105
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSK1EE-02N003GR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4026203850330
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:20:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Satellite L655-105 Intel® Pentium® P6000 Laptop 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell White
  • - Intel® Pentium® P6000 1.86 GHz
  • - 15.6" HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 320 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 3.75 h
  • - Windows 7 Professional 64-bit
More>>>
Short summary description Toshiba Satellite L655-105 Intel® Pentium® P6000 Laptop 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional White:
This short summary of the Toshiba Satellite L655-105 Intel® Pentium® P6000 Laptop 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional White data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L655-105, Intel® Pentium®, 1.86 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Toshiba Satellite L655-105 Intel® Pentium® P6000 Laptop 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional White:
This is an auto-generated long summary of Toshiba Satellite L655-105 Intel® Pentium® P6000 Laptop 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional White based on the first three specs of the first five spec groups.

Toshiba Satellite L655-105. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: P6000, Processor frequency: 1.86 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product color: White

Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:49:18
Uk has collected 15 expert reviews for Toshiba Satellite L655-105 Intel® Pentium® P6000 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional White and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techreviewsource.com
Updated:
2014-05-18 02:49:18
The Toshiba Satellite L655-S5161 is an entry-level laptop with an Intel Core i3 CPU, 4GB of RAM and a 500GB hard drive. It provides good performance, but doesn't provide a lot of the more advanced features that you'd find on a slightly more expensi...
Good Speedy Intel CPU, Sleepandcharge USB, Above average battery life...
Bad Glossy screen shows reflections, Touchpad design, No USB 3.0/eSATA...
70%
devhardware.com
Updated:
2014-05-18 02:49:18
When it comes to budget laptops, the Toshiba Satellite L655-S5161 is a decent choice. It will not astound you with its features or design, but it combines all the basics you will need into an affordable package.
0%
pcmag.com
Updated:
2014-05-18 02:49:18
The great thing about buying a cheap laptop now is that many of them now come equipped with Intel Sandy Bridge parts, a new processing technology that'll take laptops to the next level. Like many other budget laptops, the Toshiba Satellite L655-S5161X...
Good Fast Core i3 processor. Great battery life. Affordable. Good-looking design. Full size numeric keypad.
Bad Loud mouse buttons. Keyboard design is not one of my favorites.
Bottom line The Toshiba Satellite L655-S5161X budget laptop houses the latest parts from Intel, but is held back by a mediocre user experience. Buy it now...
70%
Laptopmag.com
Updated:
2014-05-18 02:49:18
There's a long running debate about AMD versus Intel processors, with the conventional wisdom being that AMD is better for graphics, but that Intel chips offer better all-around performance and longer battery life. Of course, there's also the fact that...
Bottom line Here's a case where it's definitely worth paying a little bit extra to get Intel inside. The $620 Satellite L655 is faster, offers better graphics performance, and runs quieter than its AMD counterpart (which costs $598 from Walmart). Plus, the L655 la...
80%
pcmag.com
Updated:
2014-05-18 02:49:18
Draped in bright red, the Toshiba Satellite L655-S5161RDX ($699.99 list at Best Buy) is a powerful, colorful laptop. More importantly, it uses Intel's second-generation (Sandy Bridge) Core i3-2310M processor and integrated graphics, a combination that...
Good Fast Core i3 processor. Great battery life. Affordable. Attention-grabbing design. Full size numeric keypad...
Bad Loud mouse buttons. Keyboard design is not one of my favorites.
Bottom line The Toshiba Satellite L655-S5161RDX houses the latest parts from Intel, but is held back by a mediocre user experience. Buy it now...
70%
computershopper.com
Updated:
2014-05-18 02:49:18
When you're laptop-shopping, sometimes it seems as though the virtual shelves have been filled with machines zapped there by a duplicator ray. And this is especially true when you're browsing through the well-stocked aisles of mainstream not...
Good Above-average battery life; good performance for price; nice selection of preinstalled software...
Bad Overly glossy keyboard; too-small space bar; mediocre Webcam; lackluster design...
Bottom line This Satellite has a dull design, but its above-average battery life and performance make it a good 15.6-inch laptop option for its $699 price...
76%
pcmag.com
Updated:
2014-05-18 02:49:18
For casual computer users, the Toshiba Satellite L655-S5155 ($579.98 list, at Staples) tolls for thee. This desktop replacement laptop is fitted with a respectable design and a great user experience. While it doesn't have the latest and greatest proces...
Good 500GB hard drive. Spill-resistant keyboard. Little bloatware. Nice design.
Bad Poorly placed touchpad. Below average speakers. Slow performance.
Bottom line The Toshiba Satellite L655-S5155 makes up in user experience what it lacks in overall performance. This machine will fit all your basic e-mail, web browsing, and Word processing needs...
60%
pcmag.com
Updated:
2014-05-18 02:49:18
If cost is your primary concern when shopping for a laptop, the Toshiba Satellite L655-S5096, available at Best Buy, makes a compelling case for itself. Priced at $499.99 (list), it looks like a serious model that could legitimately command an even hig...
Good Large display. Keyboard includes 10-key pad. Attractive design.
Bad Mediocre performance. Not for 3D gaming.
Bottom line Priced just under $500, the Toshiba Satellite L655-S5096 is more physically attractive than it is an outstanding performer, but if you don't need to do anything too taxing there's nothing wrong with this sleek-looking laptop...
60%