location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Comfort (Studio Tord Boontje) Mobile mouse Office RF Wireless Laser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Comfort (Studio Tord Boontje) Mobile Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VP027AA#ABB
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 247695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:42:07
The date of the most recent change of the data-sheet in Icecat's system
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Wireless Comfort (Studio Tord Boontje) Mobile mouse Office RF Wireless Laser
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Laser White
  • - RF Wireless
  • - Scroll type: Wheel Buttons quantity: 2
  • - AA
Long product name HP Wireless Comfort (Studio Tord Boontje) Mobile mouse Office RF Wireless Laser :
The short editorial description of HP Wireless Comfort (Studio Tord Boontje) Mobile mouse Office RF Wireless Laser

HP Wireless Comfort (Studio Tord Boontje) Mobile Mouse
More>>>
HP Wireless Comfort (Studio Tord Boontje) Mobile mouse Office RF Wireless Laser:
The official marketing text of HP Wireless Comfort (Studio Tord Boontje) Mobile mouse Office RF Wireless Laser as supplied by the manufacturer

Express your style and your commitment to the environment. The HP Wireless Comfort Mobile Mouse by Studio Tord Boontje's organic looks, PVC-free eco design and recycled packaging tell the world who you are at home and on the road.

• Express yourself in organic style. The compact, distinctive HP Wireless Comfort Mobile Mouse by Studio Tord Boontje boasts contoured edges with a rubber coating for comfort and control. Right- and left-handers will love the symmetrical design.


• Save the planet. The HP Wireless Comfort Mobile Mouse by Studio Tord Boontje features energy-efficient components and power-saving smart standby modes. The 90% recycled packaging uses at least 74% recycled materials and is printed with soybean inks.


• Enjoy freer computing on the go. The HP Wireless Comfort Mobile Mouse by Studio Tord Boontje cuts down on interference and offers a longer range of operation, with no messy wires. Leave the tiny receiver plugged into your PC where it won't get lost.


• Bye-bye mouse pad! The HP Wireless Comfort Mobile Mouse by Studio Tord Boontje offers high-precision tracking on all surfaces. The advanced 4-way tilt scroll wheel navigates right and left, while Teflon feet deliver accuracy and progressive speed.


• Your mouse, your way! The HP Wireless Comfort Mobile Mouse by Studio Tord Boontje features two additional programmable buttons. Launch apps, control sound volume, navigate backward and forward, zoom in and out or launch your favourite websites.

Short summary description HP Wireless Comfort (Studio Tord Boontje) Mobile mouse Office RF Wireless Laser:
This short summary of the HP Wireless Comfort (Studio Tord Boontje) Mobile mouse Office RF Wireless Laser data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Comfort (Studio Tord Boontje) Mobile Mouse, Laser, RF Wireless, White

Long summary description HP Wireless Comfort (Studio Tord Boontje) Mobile mouse Office RF Wireless Laser:
This is an auto-generated long summary of HP Wireless Comfort (Studio Tord Boontje) Mobile mouse Office RF Wireless Laser based on the first three specs of the first five spec groups.

HP Wireless Comfort (Studio Tord Boontje) Mobile Mouse. Movement detection technology: Laser, Device interface: RF Wireless, Buttons type: Touch buttons, Buttons quantity: 2, Scroll type: Wheel. Product color: White

Mouse
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Laser
Buttons type
Touch buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
2
Recommended usage
PC/Laptop
Frequency band
2.4 GHz
Design
Product color *
White
Power
Battery type
AA
Weight & dimensions
Width
2.36" (60 mm)
Depth
3.9" (99 mm)
Height
1.5" (38 mm)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Batteries included
Yes
Other features
Minimum system requirements
Available USB port; CD-Rom Drive; Compatible with Microsoft Windows XP/Vista/Win7; Compatible with HP PCs and non-HP PCs
Logistics data
Country of origin
China