location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv6113ea Intel® Core™ Duo T2050 Laptop 15.4" 1 GB DDR2-SDRAM 120 GB HDD Windows XP Media Center Edition 2005 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dv6113ea
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RP941EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:15:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion dv6113ea Intel® Core™ Duo T2050 Laptop 15.4" 1 GB DDR2-SDRAM 120 GB HDD Windows XP Media Center Edition 2005 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ Duo T2050 1.6 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM 2 x 0.5 GB
  • - 120 GB HDD DVD Super Multi DL
  • - Intel® GMA 950
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion)
  • - Windows XP Media Center Edition 2005
Long product name HP Pavilion dv6113ea Intel® Core™ Duo T2050 Laptop 15.4" 1 GB DDR2-SDRAM 120 GB HDD Windows XP Media Center Edition 2005 Silver :
The short editorial description of HP Pavilion dv6113ea Intel® Core™ Duo T2050 Laptop 15.4" 1 GB DDR2-SDRAM 120 GB HDD Windows XP Media Center Edition 2005 Silver

Pavilion dv6113ea, Intel Core Duo T2050 1.6GHz, 120GB 5400 rpm HDD, 1GB DDR2 RAM, 15.4-inch WXGA, DVD-RW, Windows XP Media Center Edition 2005
More>>>
HP Pavilion dv6113ea Intel® Core™ Duo T2050 Laptop 15.4" 1 GB DDR2-SDRAM 120 GB HDD Windows XP Media Center Edition 2005 Silver:
The official marketing text of HP Pavilion dv6113ea Intel® Core™ Duo T2050 Laptop 15.4" 1 GB DDR2-SDRAM 120 GB HDD Windows XP Media Center Edition 2005 Silver as supplied by the manufacturer

The HP Pavilion dv6100 rewards you with stunning entertainment features and amazing duo core performance – all in a stylish and highly mobile chassis. With optional HP BrightView technology, the 15.4-inch screen comes to life. Allied with the omni-directional microphones and optional Nvidia discrete graphics, gaming performance is spectacular too. It also integrates one-touch media access with HP QuickPlay, high performance Altec Lansing speakers, and dual headphone jacks support, for a full-featured entertainment experience. Not to mention, Intel® Core™ Duo processor, for superb response and enhanced multi-tasking ability. With the HP Pavilion dv6100, mobile digital entertainment has truly come of age.

Short summary description HP Pavilion dv6113ea Intel® Core™ Duo T2050 Laptop 15.4" 1 GB DDR2-SDRAM 120 GB HDD Windows XP Media Center Edition 2005 Silver:
This short summary of the HP Pavilion dv6113ea Intel® Core™ Duo T2050 Laptop 15.4" 1 GB DDR2-SDRAM 120 GB HDD Windows XP Media Center Edition 2005 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion dv6113ea, Intel® Core™ Duo, 1.6 GHz, 15.4", 1280 x 800 pixels, 1 GB, 120 GB

Long summary description HP Pavilion dv6113ea Intel® Core™ Duo T2050 Laptop 15.4" 1 GB DDR2-SDRAM 120 GB HDD Windows XP Media Center Edition 2005 Silver:
This is an auto-generated long summary of HP Pavilion dv6113ea Intel® Core™ Duo T2050 Laptop 15.4" 1 GB DDR2-SDRAM 120 GB HDD Windows XP Media Center Edition 2005 Silver based on the first three specs of the first five spec groups.

HP Pavilion dv6113ea. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ Duo, Processor model: T2050, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA 950. Operating system installed: Windows XP Media Center Edition 2005. Product color: Silver

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Touchscreen *
No
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor model *
T2050
Processor cores
2
Processor threads
2
Processor frequency *
1.6 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
533 MHz
Processor lithography
65 nm
Processor operating modes
32-bit
Processor series
Intel Core Duo T2000 Series
Processor codename
Yonah
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
31 W
Tjunction
100 °C
Number of Processing Die Transistors
151 M
Processing Die size
90 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
120 GB
Storage media *
HDD
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® GMA
On-board graphics card model *
Intel® GMA 950
Maximum graphics card memory
0.128 GB
Audio
Audio system
Sound Blaster Pro compatible
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
No
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system installed *
Windows XP Media Center Edition 2005
Bundled software
Microsoft Works 8.0, Microsoft Internet Explorer 6.0; Microsoft Outlook Express; Adobe Reader 7.0, Sonic Digital MediaPlus: Sonic RecordNow, Sonic MyDVD, Sonic Easy Archive, Sonic Express Labeler; Microsoft Windows Media Player, Microsoft MovieMaker; HP Photosmart Premier; Dvd-speler (Cyberlink); QuickPlay Direct, QuickPlay f Windows
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SL9BN
Physical Address Extension (PAE)
32 bit
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27231
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
14.1" (357 mm)
Depth
10.1" (256 mm)
Height
1.69" (43 mm)
Weight *
6.08 lbs (2.76 kg)
Packaging content
Handheld remote control
Yes
Other features
Infrared data port
Yes
Internal modem
Yes
Modem speed
56 Kbit/s