location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PSC 1215 Inkjet A4 600 x 600 DPI 7.8 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PSC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1215
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5894A#ABH
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP PSC 1215 Inkjet A4 600 x 600 DPI 7.8 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 600 x 600 DPI
  • - A4 7.8 ppm
  • - Color copying Color scanning
  • - USB port
  • - Internal memory: 8 MB
  • - 10.8 lbs (4.9 kg)
Long product name HP PSC 1215 Inkjet A4 600 x 600 DPI 7.8 ppm :
The short editorial description of HP PSC 1215 Inkjet A4 600 x 600 DPI 7.8 ppm

600 x 600 dpi, 600 x 2400 dpi, 8MB RAM, 4.9kg
More>>>
HP PSC 1215 Inkjet A4 600 x 600 DPI 7.8 ppm:
The official marketing text of HP PSC 1215 Inkjet A4 600 x 600 DPI 7.8 ppm as supplied by the manufacturer

Easy-to-use and designed to fit comfortably in any room of the house, this is the world's smallest flatbed all-in-one with a footprint little bigger than A4. This versatile product delivers true-to-life photo quality colour printing at up to 4800-optimised dpi, convenient copying at up to 12 ppm without having to switch on the computer, and easy flatbed scanning.

Short summary description HP PSC 1215 Inkjet A4 600 x 600 DPI 7.8 ppm:
This short summary of the HP PSC 1215 Inkjet A4 600 x 600 DPI 7.8 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP PSC 1215, Inkjet, Color printing, 600 x 600 DPI, Color copying, A4, Silver, White

Long summary description HP PSC 1215 Inkjet A4 600 x 600 DPI 7.8 ppm:
This is an auto-generated long summary of HP PSC 1215 Inkjet A4 600 x 600 DPI 7.8 ppm based on the first three specs of the first five spec groups.

HP PSC 1215. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 3.6 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4. Product color: Silver, White

Printing
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
7.8 ppm
Print speed (color, normal quality, A4/US Letter)
3.6 ppm
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (color, normal quality, A4)
10 cpm
Maximum number of copies
50 copies
Copier resize
50 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
TWAIN
Input color depth
36 bit
Output color depth
24 bit
Grayscale levels
256
Fax
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Page description languages
LIDIL
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Paper handling
Envelopes sizes
10, C6, DL
Photo paper sizes (imperial)
4x6"
Borderless printing media sizes
Hagaki card
Paper tray media weight
70 - 90 g/m²
Ports & interfaces
Standard interfaces
USB
USB port
Yes
USB 2.0 ports quantity
1
Performance
Internal memory *
8 MB
Sound pressure level (printing)
49 dB
Design
Product color *
Silver, White
Market positioning *
Home & office
Power
Power consumption (max)
5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Minimum RAM
64 MB
Minimum storage drive space
300 MB
Minimum processor
Intel Pentium II, Celeron
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
15 - 85%
Certificates
Certification
CE, UL, PSB, NEMKO, CSA, NOM, PSBC, JUN, MITI
Weight & dimensions
Width
16.8" (426 mm)
Depth
10.2" (259 mm)
Height
6.69" (170 mm)
Weight
10.8 lbs (4.9 kg)