location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t5740 1.66 GHz Windows Embedded Standard 2009 3.48 lbs (1.58 kg) Black N280

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t5740
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LM453ET#ABB
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 423467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP t5740 1.66 GHz Windows Embedded Standard 2009 3.48 lbs (1.58 kg) Black N280
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Atom® N280 1.66 GHz
  • - 1 GB DDR3-SDRAM
  • - 2 GB Flash
  • - Intel® GMA 4500M
  • - Ethernet LAN
  • - Windows Embedded Standard 2009
Guarantee: 3 years pick-up and return service (Certain restrictions apply)
Long product name HP t5740 1.66 GHz Windows Embedded Standard 2009 3.48 lbs (1.58 kg) Black N280 :
The short editorial description of HP t5740 1.66 GHz Windows Embedded Standard 2009 3.48 lbs (1.58 kg) Black N280

Intel Atom N280 (1.66GHz), 1GB DDR3 SDRAM, 2GB Flash, Intel GL40 video (64 MB), Windows Embedded Standard 2009
More>>>
HP t5740 1.66 GHz Windows Embedded Standard 2009 3.48 lbs (1.58 kg) Black N280:
The official marketing text of HP t5740 1.66 GHz Windows Embedded Standard 2009 3.48 lbs (1.58 kg) Black N280 as supplied by the manufacturer

The HP t5745 Flexible Series Thin Client is designed with the latest technologies to deliver a true PC experience for Citrix, Windows and VDI connectivity along with legacy host support, multimedia and business class web browsing.

Features

Leading-edge technology
- The Intel Atom N280 processor and GL40 chipset, DDR3 RAM, and high-resolution, wide-screen monitor support yield an impressive price/ performance mix.

HP ThinPro
- Experience broad host access flexibility, with support for local applications, Iceweasel (Firefox) browser, and extensive terminal emulation.

Industry-leading flexibility
- Extend system life by upgrading memory, adding a secondary solid state flash drive, or adding PCIe X4 cards with the optional Expansion Module (sold separately).

Exceptionally simple
- Setup is simple with HP’s configuration wizard, with a single IT dashboard for all user and administrative touch points. HP ezUpdate automates new connections, properties, add-ons and image updates from a central repository.

Click and deploy
- HP ThinState captures the master profile of any t5745 and deploys it to a central repository. The kiosk set up option configures the t5745 in a single purpose mode for auto-launching a dedicated experience from the server OS.

Short summary description HP t5740 1.66 GHz Windows Embedded Standard 2009 3.48 lbs (1.58 kg) Black N280:
This short summary of the HP t5740 1.66 GHz Windows Embedded Standard 2009 3.48 lbs (1.58 kg) Black N280 data-sheet is auto-generated and uses the product title and the first six key specs.

HP t5740, 1.66 GHz, Intel Atom®, N280, 667 MHz, 0.512 MB, Intel® GL40 Express

Long summary description HP t5740 1.66 GHz Windows Embedded Standard 2009 3.48 lbs (1.58 kg) Black N280:
This is an auto-generated long summary of HP t5740 1.66 GHz Windows Embedded Standard 2009 3.48 lbs (1.58 kg) Black N280 based on the first three specs of the first five spec groups.

HP t5740. Processor frequency: 1.66 GHz, Processor family: Intel Atom®, Processor model: N280. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 GB, Storage media: Flash. On-board graphics card model: Intel® GMA 4500M, Maximum graphics card memory: 64 MB. Audio system: 16-bit stereo

Processor
Processor frequency *
1.66 GHz
Processor family
Intel Atom®
Processor model
N280
Processor front side bus
667 MHz
L2 cache
0.512 MB
Motherboard chipset
Intel® GL40 Express
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
2 GB
Storage media *
Flash
Card reader integrated
No
Graphics
On-board graphics card model
Intel® GMA 4500M
Maximum graphics card memory
64 MB
Audio
Audio system
16-bit stereo
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
6
Parallel ports quantity
1
Serial ports quantity
1
PS/2 ports quantity
2
Design
Rack mounting
No
Product color *
Black
Display
Display included *
No
Software
Operating system installed *
Windows Embedded Standard 2009
Power
Power supply
65 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Certificates
Country of origin
China
Weight & dimensions
Width
1.73" (44 mm)
Depth
8.74" (222 mm)
Height
10.5" (266.7 mm)
Weight
3.48 lbs (1.58 kg)
Other features
Browser supported
Internet Explorer 7.0
Compatible operating systems
Windows 2000 Server & Windows 2003 Server Produktfamilien, Windows 2000 & Windows 2003 Server Terminal Services, Windows Server 2008 Terminal Services, Citrix Presentation Server 4.0, Citrix XenApp 4.5, Citrix XenDesktop 2.x, Citrix XenDesktop 3, Citrix XenDesktop 4, VMware View Manager 2.x & 3.1