location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-1670N laser printer A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-1670N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-1670N show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother HL-1670N laser printer A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - Printing colors: Black
  • - A4 16 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 16 MB 100 MHz
More>>>
Short summary description Brother HL-1670N laser printer A4:
This short summary of the Brother HL-1670N laser printer A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-1670N, Laser, A4, 16 ppm, Duplex printing, Network ready, White

Long summary description Brother HL-1670N laser printer A4:
This is an auto-generated long summary of Brother HL-1670N laser printer A4 based on the first three specs of the first five spec groups.

Brother HL-1670N. Print technology: Laser. Number of print cartridges: 1. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm, Duplex printing. Display: LCD. Network ready. Product color: White

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Duplex print speed (black, normal quality, A4/US Letter)
7.5 ppm
Time to first page (black, normal)
15 s
Features
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
Epson FX, IBM ProPrinter, PCL 6
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
2
Maximum input capacity
600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper
Multi-purpose tray media types
Envelopes, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Paper handling
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 161 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
Network
Network ready
Yes
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP, Apple Talk (Ethertalk), IPX/SPX, DEC LAT, Banyan Vines, NetBEUI, DLC/LLC, IPP, FTP, SNMP, HTTP, TELNET, PORT 9100, SMTP, POP3, TFTP
Mobile printing technologies
Not supported
Performance
Internal memory *
16 MB
Maximum internal memory
144 MB
Processor frequency
100 MHz
Sound pressure level (printing)
53 dB
Design
Product color *
White
Built-in display *
Yes
Display
LCD
Power
Power consumption (max)
360 W
Power consumption (standby)
80 W
Power consumption (PowerSave)
12 W
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 95, Windows 98, Windows 98SE, Windows ME, Windows NT
Mac operating systems supported
Mac OS 8.6, Mac OS 9.0, Mac OS 9.1
Weight & dimensions
Width
16" (406 mm)
Depth
16.7" (424 mm)
Height
10.8" (275 mm)
Country Distributor
United Kingdom 1 distributor(s)