NEC logo

NEC Slot-In PC 100012245 Thin Client 1.66 GHz Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100259
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 years
Long product name NEC Slot-In PC 100012245 Thin Client 1.66 GHz Black:

Built-In PC – a fully integrated PC module solution, 1.66 GHzCore Duo CPU

Short summary description NEC Slot-In PC 100012245 Thin Client 1.66 GHz Black:

NEC Slot-In PC 100012245, 1.66 GHz, Black

Long summary description NEC Slot-In PC 100012245 Thin Client 1.66 GHz Black:

NEC Slot-In PC 100012245. Processor frequency: 1.66 GHz. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.