VAX logo

VAX Gotic 13.5"/15.4", Black/Orange 13.5" Briefcase

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7500
Info modified on:
07 Feb 2020, 14:58:52
Guarantee:
2 years
Long product name VAX Gotic 13.5"/15.4", Black/Orange 13.5" Briefcase:

Gotic 13.5"/15.4", Black/Orange

Short summary description VAX Gotic 13.5"/15.4", Black/Orange 13.5" Briefcase:

VAX Gotic 13.5"/15.4", Black/Orange, Briefcase, 13.5", 5.51 lbs (2.5 kg)

Long summary description VAX Gotic 13.5"/15.4", Black/Orange 13.5" Briefcase:

VAX Gotic 13.5"/15.4", Black/Orange. Case type: Briefcase, Maximum screen size: 13.5". Weight: 5.51 lbs (2.5 kg)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.