location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VAX Balmes 13.5", Red 13.5" Briefcase

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VAX Check ‘VAX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Balmes 13.5", Red
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
103B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8535125320112
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘VAX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VAX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points VAX Balmes 13.5", Red 13.5" Briefcase
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Briefcase 13.5" Red
  • - Neoprene
  • - 3.86 lbs (1.75 kg)
Guarantee: 2 years
Long product name VAX Balmes 13.5", Red 13.5" Briefcase :
The short editorial description of VAX Balmes 13.5", Red 13.5" Briefcase

Balmes 13.5", Red
More>>>
Short summary description VAX Balmes 13.5", Red 13.5" Briefcase:
This short summary of the VAX Balmes 13.5", Red 13.5" Briefcase data-sheet is auto-generated and uses the product title and the first six key specs.

VAX Balmes 13.5", Red, Briefcase, 13.5", 3.86 lbs (1.75 kg)

Long summary description VAX Balmes 13.5", Red 13.5" Briefcase:
This is an auto-generated long summary of VAX Balmes 13.5", Red 13.5" Briefcase based on the first three specs of the first five spec groups.

VAX Balmes 13.5", Red. Case type: Briefcase, Maximum screen size: 13.5". Weight: 3.86 lbs (1.75 kg)

Brand Image Article code product Stock Price from
VAX

VAX Balmes 13.5", Orange 13.5" Briefcase
(show image)
102B Balmes 13.5", Orange 0.00
(excl. VAT)
0 (incl. VAT)
VAX

VAX Balmes 15.4", Red 15.4" Briefcase
(show image)
103 Balmes 15.4", Red 0.00
(excl. VAT)
0 (incl. VAT)
VAX

VAX Balmes 13.5", Black 13.5" Briefcase
(show image)
101B Balmes 13.5", Black 0.00
(excl. VAT)
0 (incl. VAT)
VAX

VAX Balmes 15.4", Orange 15.4" Briefcase
(show image)
102 Balmes 15.4", Orange 0.00
(excl. VAT)
0 (incl. VAT)
VAX

VAX Balmes 15.4", Black 15.4" Briefcase
(show image)
101 Balmes 15.4", Black 0.00
(excl. VAT)
0 (incl. VAT)