location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Optical Travel mouse USB Type-A + PS/2 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optical Travel Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45J7973
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2022 11:29:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Optical Travel mouse USB Type-A + PS/2 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical 800 DPI Black
  • - USB Type-A + PS/2
  • - Buttons quantity: 3
Long product name Lenovo Optical Travel mouse USB Type-A + PS/2 800 DPI :
The short editorial description of Lenovo Optical Travel mouse USB Type-A + PS/2 800 DPI

Optical Travel Mouse
More>>>
Lenovo Optical Travel mouse USB Type-A + PS/2 800 DPI:
The official marketing text of Lenovo Optical Travel mouse USB Type-A + PS/2 800 DPI as supplied by the manufacturer

The portable, ambidextrous ThinkPad Travel Mouse is perfect for anyone looking for a compact mouse to use everyday or while on-the-go.

- Exclusively contoured for both right and left-handed usage
- Unique soft-touch finish offers the ultimate in all-day comfort
- High definition 800 dpi optical sensor delivers accurate and precise control
- Programmable buttons to adapt to the way you work
- Plug-and-play convenience; connect via USB or PS/2

Short summary description Lenovo Optical Travel mouse USB Type-A + PS/2 800 DPI:
This short summary of the Lenovo Optical Travel mouse USB Type-A + PS/2 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Optical Travel Mouse, Optical, USB Type-A + PS/2, 800 DPI, Black

Long summary description Lenovo Optical Travel mouse USB Type-A + PS/2 800 DPI:
This is an auto-generated long summary of Lenovo Optical Travel mouse USB Type-A + PS/2 800 DPI based on the first three specs of the first five spec groups.

Lenovo Optical Travel Mouse. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 800 DPI, Buttons quantity: 3. Product color: Black

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Movement resolution *
800 DPI
Scroll
Yes
Buttons quantity *
3
Certification
GS, ICES-003 Klasse B, MIC, NMB-003 Class B, BSMI, C-Tick, CE, CSA, CSA Nr. 950, FCC Class B, UL, VCCI
Design
Product color *
Black
Weight & dimensions
Width
2.13 in
Depth
3.75 in
Height
1.25 in
Other features
Pointing device
Optical Travel
Mouse dimensions (WxDxH)
2.13 x 3.78 x 1.26" (54 x 96 x 32 mm)
Brand Image Article code product Stock Price from
Lenovo Wireless Laser mouse RF Wireless 1200 DPI Lenovo Wireless Laser mouse RF Wireless 1200 DPI
(show image)
51J0198 Wireless Laser Mouse 0.00
(excl. VAT)
0 (incl. VAT)