location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 45K1636 graphics card GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45K1636
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45K1636
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:32:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 45K1636 graphics card GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GDDR3
  • - 2560 x 1600 pixels 64 bit PCI Express 2.0
  • - DirectX version: 10.1 OpenGL version: 2.0
Long product name Lenovo 45K1636 graphics card GDDR3 :
The short editorial description of Lenovo 45K1636 graphics card GDDR3

ATI Radeon HD3470 256MB
More>>>
Lenovo 45K1636 graphics card GDDR3:
The official marketing text of Lenovo 45K1636 graphics card GDDR3 as supplied by the manufacturer

-Dual monitor graphics card with DisplayPort (1) and VGA monitor ports.
-Low-profile PCI-e 2.0 x16 graphics card with a fitted low-profile bracket.
-256MB, 64-bit GDDR3 memory configuration.
-Microsoft DirectX 10.1 and OpenGL 2.0 support.
-High-bandwidth Digital Content Protection (HDCP) compliant.
-Hardware decode for Blu-ray via Unified Video Decoder (UVD) for H.264 and VC-1.
-ATI HyperMemory Technology memory management.
-ATI Avivo HD Video display and ATI PowerPlay support.
-2560 x 1600 maximum resolution on digital DisplayPort(1) port.
-1920 x 1200 maximum resolution on analog VGA port.
-Includes a full-height bracket.
-Lenovo design and tested for Lenovo systems.

Short summary description Lenovo 45K1636 graphics card GDDR3:
This short summary of the Lenovo 45K1636 graphics card GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 45K1636, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description Lenovo 45K1636 graphics card GDDR3:
This is an auto-generated long summary of Lenovo 45K1636 graphics card GDDR3 based on the first three specs of the first five spec groups.

Lenovo 45K1636. Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.0. Interface type: PCI Express 2.0. Cooling type: Active

Processor
Maximum resolution *
2560 x 1600 pixels
Memory
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Ports & interfaces
Interface type *
PCI Express 2.0
VGA (D-Sub) ports quantity
1
Performance
DirectX version *
10.1
OpenGL version *
2.0
HDCP
Yes
Design
Cooling type *
Active
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Weight
15.2 oz (430 g)
Length
6.57" (167 mm)
Depth
0.827" (21 mm)
Height
2.72" (69 mm)
Other features
Mac compatibility
No
Country Distributor
United Kingdom 1 distributor(s)