location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL365 G5 server Rack (1U) AMD Opteron 2.4 GHz 2 GB DDR2-SDRAM 700 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL365 G5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
510146-421 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 14:34:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE ProLiant DL365 G5 server Rack (1U) AMD Opteron 2.4 GHz 2 GB DDR2-SDRAM 700 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Opteron 2.4 GHz
  • - 2 GB 800 MHz DDR2-SDRAM 2 x 1
  • - Rack (1U) 700 W
Guarantee: Service & support options: HP Care Pack services include coverage for the HP branded hardware options qualified for the server and purchased at the same time or afterward that are internal to the enclosure. This also includes the 22" and smaller external monitors and tower UPS options up to 3kVA. These items will be covered at the same service level and for the same coverage period as the server. Coverage of UPS Battery is not included, and standardterms & conditions apply. For servers or storage systems installed within a rack, service also covers all HP qualified rack options installed within the same rack. To fully capitalize on your HP ProLiant servers' capabilities requires a service partner who thoroughly understands your server technology and systems environment. HP Services, an industry leader in provision of multi vender support solutions, provides a range of support services designed to meet the varying needs of your business. Whether an SMB, or large global corporation, HP has a ProLiant server support offer to help you speedily deploy and maximize system uptime. Recommended Service - simplify ProLiant solution implementation, maintenance, and management: Support: 3-Year 4-Hour response 24x7 Same Business Day Coverage only; Deployment Service: Installation and Start up only; Enhanced Service - optimize service level to increase IT performance and availability; Support: 3-Year Support Plus 24 only. Refer to the information on "Installation & Start-Up" for service on ProLiant server and Microsoft or Linux O/S per the Customer Description and/or Data Sheet; to be delivered on a scheduled basis 8am-5pm, M-F, excluding HP holidays.
3 year Parts, 3 year Labor, 3-year on-site support.
Long product name HPE ProLiant DL365 G5 server Rack (1U) AMD Opteron 2.4 GHz 2 GB DDR2-SDRAM 700 W :
The short editorial description of HPE ProLiant DL365 G5 server Rack (1U) AMD Opteron 2.4 GHz 2 GB DDR2-SDRAM 700 W

1 x AMD Opteron 2378 Quad Core (2.40GHz), 2GB (2 x 1GB) PC2-6400 DDR2 DIMMs (800 MHz), no HDD, Smart Array P400i/256MB, 1U Rack
More>>>
Short summary description HPE ProLiant DL365 G5 server Rack (1U) AMD Opteron 2.4 GHz 2 GB DDR2-SDRAM 700 W:
This short summary of the HPE ProLiant DL365 G5 server Rack (1U) AMD Opteron 2.4 GHz 2 GB DDR2-SDRAM 700 W data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL365 G5, 2.4 GHz, 2 GB, DDR2-SDRAM, 700 W, Rack (1U)

Long summary description HPE ProLiant DL365 G5 server Rack (1U) AMD Opteron 2.4 GHz 2 GB DDR2-SDRAM 700 W:
This is an auto-generated long summary of HPE ProLiant DL365 G5 server Rack (1U) AMD Opteron 2.4 GHz 2 GB DDR2-SDRAM 700 W based on the first three specs of the first five spec groups.

HPE ProLiant DL365 G5. Processor family: AMD Opteron, Processor frequency: 2.4 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. Power supply: 700 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)