location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Crumpler Russian King 13-003 12" Ladies case Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Crumpler Check ‘Crumpler’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Russian King 13-003
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RUSK13-003
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Crumpler’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Crumpler: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Crumpler Russian King 13-003 12" Ladies case Brown :
The short editorial description of Crumpler Russian King 13-003 12" Ladies case Brown

Russian King Small, Dark Chocolate
More>>>
Short summary description Crumpler Russian King 13-003 12" Ladies case Brown:
This short summary of the Crumpler Russian King 13-003 12" Ladies case Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Crumpler Russian King 13-003, Ladies case, 12"

Long summary description Crumpler Russian King 13-003 12" Ladies case Brown:
This is an auto-generated long summary of Crumpler Russian King 13-003 12" Ladies case Brown based on the first three specs of the first five spec groups.

Crumpler Russian King 13-003. Case type: Ladies case, Maximum screen size: 12"

Brand Image Article code product Stock Price from
Crumpler

Crumpler Russian King 13-001 12" Ladies case White
(show image)
RUSK13-001 Russian King 13-001 0.00
(excl. VAT)
0 (incl. VAT)
Crumpler

Crumpler Russian King 13-002 12" Ladies case Red
(show image)
RUSK13-002 Russian King 13-002 0.00
(excl. VAT)
0 (incl. VAT)
Crumpler

Crumpler Russian King 13-004 12" Ladies case Black
(show image)
RUSK13-004 Russian King 13-004 0.00
(excl. VAT)
0 (incl. VAT)
Crumpler

Crumpler Russian King 15-001 15" Ladies case White
(show image)
RUSK15-001 Russian King 15-001 0.00
(excl. VAT)
0 (incl. VAT)
Crumpler

Crumpler Russian King 15-002 15" Ladies case Red
(show image)
RUSK15-002 Russian King 15-002 0.00
(excl. VAT)
0 (incl. VAT)
Crumpler

Crumpler Russian King 15-003 15" Ladies case Brown
(show image)
RUSK15-003 Russian King 15-003 0.00
(excl. VAT)
0 (incl. VAT)
Crumpler

Crumpler Russian King 15-004 15" Ladies case Black
(show image)
RUSK15-004 Russian King 15-004 0.00
(excl. VAT)
0 (incl. VAT)