DeLOCK 62408 video cable adapter 9.06" (0.23 m) HDMI Type A (Standard) VGA (D-Sub) + 3.5mm + USB Type-A Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46596
Info modified on:
01 May 2023, 16:12:07
Long product name DeLOCK 62408 video cable adapter 9.06" (0.23 m) HDMI Type A (Standard) VGA (D-Sub) + 3.5mm + USB Type-A Black:

VGA to HDMI Adapter with Audio

Short summary description DeLOCK 62408 video cable adapter 9.06" (0.23 m) HDMI Type A (Standard) VGA (D-Sub) + 3.5mm + USB Type-A Black:

DeLOCK 62408, 9.06" (0.23 m), HDMI Type A (Standard), VGA (D-Sub) + 3.5mm + USB Type-A, Male, Female, 1920 x 1080 pixels

Long summary description DeLOCK 62408 video cable adapter 9.06" (0.23 m) HDMI Type A (Standard) VGA (D-Sub) + 3.5mm + USB Type-A Black:

DeLOCK 62408. Cable length: 9.06" (0.23 m), Connector 1: HDMI Type A (Standard), Connector 2: VGA (D-Sub) + 3.5mm + USB Type-A

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.