location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 47LN549C hospitality TV 47" Full HD Black 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
47LN549C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47LN549C
Category: Hospitality TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:48:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG 47LN549C hospitality TV 47" Full HD Black 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 47"
  • - Full HD 1920 x 1080 pixels 16:9
  • - 9 ms
  • - DVB-T
  • - VESA mounting 400 x 400 mm
  • - 122 W
Guarantee: 3 Years
Long product name LG 47LN549C hospitality TV 47" Full HD Black 20 W :
The short editorial description of LG 47LN549C hospitality TV 47" Full HD Black 20 W

47LN549C, 47", 1920 x 1080, DVB-T, 2x 10W, 3x HDMI, USB, RGB in, SPDIF, Hotel Mode
More>>>
LG 47LN549C hospitality TV 47" Full HD Black 20 W:
The official marketing text of LG 47LN549C hospitality TV 47" Full HD Black 20 W as supplied by the manufacturer

Full HD LED LCD Commercial TV
47" LG Commercial LED LCD TV LN549 SERIES

- 47" IPS Panel
- Native Resolution: 1920x1080 (FHD)
- Response Time: 9ms (G to G)

Short summary description LG 47LN549C hospitality TV 47" Full HD Black 20 W:
This short summary of the LG 47LN549C hospitality TV 47" Full HD Black 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

LG 47LN549C, 47", Full HD, 1920 x 1080 pixels, 16:9, Direct-LED, Flat

Long summary description LG 47LN549C hospitality TV 47" Full HD Black 20 W:
This is an auto-generated long summary of LG 47LN549C hospitality TV 47" Full HD Black 20 W based on the first three specs of the first five spec groups.

LG 47LN549C. Display diagonal: 47", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Black, Panel mounting interface: 400 x 400 mm, Cable lock slot type: Kensington. RMS rated power: 20 W, Audio system: Infinite Sound. Power consumption (typical): 122 W, Power consumption (standby): 0.5 W, Power consumption (max): 143 W. Width (with stand): 42.5" (1080 mm), Depth (with stand): 10.4" (264 mm), Height (with stand): 27.3" (694 mm)

Display
Display diagonal *
47"
HD type *
Full HD
Display resolution *
1920 x 1080 pixels
LED backlighting type
Direct-LED
Screen shape
Flat
Native aspect ratio *
16:9
Response time
9 ms
Smart modes
Hotel
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Smart TV *
No
Internet TV
No
On Screen Display (OSD)
Yes
Auto power off
Yes
Ports & interfaces
HDMI ports quantity *
3
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
RS-232 ports
1
RF ports quantity
1
PC in (D-Sub)
Yes
Audio
Number of speakers
2
RMS rated power *
20 W
Audio system
Infinite Sound
Network
Wi-Fi *
No
Ethernet LAN *
No
Power
Power consumption (typical) *
122 W
Power consumption (standby)
0.5 W
Power consumption (max)
143 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
42.5" (1080 mm)
Depth (with stand)
10.4" (264 mm)
Height (with stand)
27.3" (694 mm)
Width (without stand)
42.5" (1080 mm)
Depth (without stand)
3.19" (81 mm)
Weight (without stand)
32 lbs (14.5 kg)
Packaging content
Desktop stand
Yes
Technical details
Compliance certificates
RoHS
Other features
3D
No
24p support
Yes
Swiveling
Yes
Built-in speaker(s)
Yes
TV tuner
Digital signal format system *
DVB-T
Country Distributor
United Kingdom 1 distributor(s)