NEC logo

NEC 40000680 signage display mount 55" Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39981
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 years
Long product name NEC 40000680 signage display mount 55" Black:

Indoor Totem, Double, f/ MultiSync 55" XS, Black

Short summary description NEC 40000680 signage display mount 55" Black:

NEC 40000680, 55", 55", 15.7 x 15.7" (400 x 400 mm), 15.7 x 15.7" (400 x 400 mm)

Long summary description NEC 40000680 signage display mount 55" Black:

NEC 40000680. Minimum screen size: 55", Maximum screen size: 55", Minimum VESA mount: 15.7 x 15.7" (400 x 400 mm), Maximum VESA mount: 15.7 x 15.7" (400 x 400 mm). Product color: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.