location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Nexus 2248PQ Gray 10, 100, 1000, 10000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nexus 2248PQ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2K-C2248PQ show
Show alternative article codes used in the online market place
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:47:55
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco Nexus 2248PQ Gray 10, 100, 1000, 10000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 393700.8" (10000 m) 10000 Mbit/s
  • - On/off switch
  • - Gray
Long product name Cisco Nexus 2248PQ Gray 10, 100, 1000, 10000 Mbit/s :
The short editorial description of Cisco Nexus 2248PQ Gray 10, 100, 1000, 10000 Mbit/s

Nexus 2248PQ 10GE Fabric Extender, 2PS, 4 Fan Module, 48x1/10GE (req SFP/SFP+) + 4x40G QSFP+(req QSFP+), choice of airflow and power supply
More>>>
Short summary description Cisco Nexus 2248PQ Gray 10, 100, 1000, 10000 Mbit/s:
This short summary of the Cisco Nexus 2248PQ Gray 10, 100, 1000, 10000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Nexus 2248PQ, 393700.8" (10000 m), 10000 Mbit/s, 10,100,1000,10000 Mbit/s, Full, IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ae, IEEE 802.3an, IEEE 802.3u, QSFP

Long summary description Cisco Nexus 2248PQ Gray 10, 100, 1000, 10000 Mbit/s:
This is an auto-generated long summary of Cisco Nexus 2248PQ Gray 10, 100, 1000, 10000 Mbit/s based on the first three specs of the first five spec groups.

Cisco Nexus 2248PQ. Maximum transfer distance: 393700.8" (10000 m), Data transfer rate: 10000 Mbit/s, Ethernet LAN data rates: 10,100,1000,10000 Mbit/s. Networking standards: IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ae, IEEE 802.3an, IEEE 802.3u. Fiber optic connector: QSFP. Product color: Gray, Certification: UL 60950-1 CAN/CSA-C22.2 No. 60950-1EN 60950-1 EC 60950-1AS/NZS 60950-1GB4943. AC input voltage: 90-264 V, AC input frequency: 50 - 60 Hz, Input current: 1.46 A

Country Distributor
Deutschland 1 distributor(s)