location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C5200DN Colour Laser Printer Color 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C5200DN Colour Laser Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102HM3EU0
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA FS-C5200DN Colour Laser Printer Color 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 9600 x 600 DPI
  • - A4 21 ppm
  • - Duplex printing
  • - LCD
  • - Maximum duty cycle: 65000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 256 MB Built-in processor 533 MHz
Long product name KYOCERA FS-C5200DN Colour Laser Printer Color 9600 x 600 DPI A4 :
The short editorial description of KYOCERA FS-C5200DN Colour Laser Printer Color 9600 x 600 DPI A4

FS-C5200DN, A4, 9.600 dpi, 21ppm, Duplex, 256MB RAM, USB 2.0, FastEthernet
More>>>
KYOCERA FS-C5200DN Colour Laser Printer Color 9600 x 600 DPI A4:
The official marketing text of KYOCERA FS-C5200DN Colour Laser Printer Color 9600 x 600 DPI A4 as supplied by the manufacturer

The flexible high-performer for colour in A4

-Up to 21 pages per minute in A4 in colour and b/w
-Up to 9,600 dpi printing quality with multibit technology
-Standard duplex unit for double-sided printing
-150-sheet multi-purpose tray
-500-sheet universal cassette, also for A6 format
-USB and network connectivity as standard
-F .A. Porsche design
-Exceptionally low printing costs in its class

Short summary description KYOCERA FS-C5200DN Colour Laser Printer Color 9600 x 600 DPI A4:
This short summary of the KYOCERA FS-C5200DN Colour Laser Printer Color 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-C5200DN Colour Laser Printer, Laser, Color, 9600 x 600 DPI, A4, 21 ppm, Duplex printing

Long summary description KYOCERA FS-C5200DN Colour Laser Printer Color 9600 x 600 DPI A4:
This is an auto-generated long summary of KYOCERA FS-C5200DN Colour Laser Printer Color 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-C5200DN Colour Laser Printer. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 65000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm, Duplex printing. Display: LCD. Network ready

Printing
Print speed (color, normal quality, A4/US Letter)
21 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Warm-up time
44 s
Time to first page (black, normal)
10.5 s
Time to first page (color, normal)
12 s
Features
Maximum duty cycle *
65000 pages per month
Number of print cartridges *
4
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum input capacity
2150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Multi-Purpose Tray media weight
60 - 120 g/m²
Duplex media weight
60 - 120 g/m²
Paper handling
Media weight (tray 1)
60-120 g/m²
Network
Network ready
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
1250 MB
Built-in processor
Yes
Processor model
PowerPC 440
Processor frequency
533 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
36 dB
Design
Display
LCD
Power
Power consumption (printing) *
420 W
Power consumption (standby)
70 W
Power consumption (PowerSave)
7 W
Weight & dimensions
Weight
63.9 lbs (29 kg)
Dimensions (WxDxH)
13.6 x 20.4 x 18.9" (345 x 518 x 480 mm)
Other features
Mac compatibility
Yes
Custom media sizes
(70 x 138) mm - (216 x 356) mm
Power requirements
AC 220 ~ 240 V, 50/60 Hz
Standard input trays
2
Networking features
10/100BaseTX
Duplex supported media size
A4, A5, B5, Letter, Legal, Custom (140 x 210 mm – 216 x 356 mm)
Safety
GS, TÜV, CE
Compatible operating systems
Windows Mac OS X Version 10.2+ UNIX LINUX
Emulations
PCL 6, PCL 5c, Postscript 3 (KPDL3), XPS Direct print, PDF Direct print, AES
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:35:09
Uk has collected 4 expert reviews for KYOCERA FS-C5200DN Colour Laser Printer 9600 x 600 DPI A4 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
itreviews.com
Updated:
2011-08-01 21:35:02
Kyocera Mita has a quality colour laser printer here, which is well geared to the small workgroup and SME markets at which its aimed. The original purchase price may be a little higher than some of its competition, but you should make up for this in...
0%
theregister.co.uk
Updated:
2011-08-01 21:35:06
Kyocera Mita isnt perhaps one of the first names to trip off your tongue when considering a new laser printer, but it deserves to be. The company has sold lots of its big-business printers to corporates for many years and its range of smaller mono and...
Bottom line Kyocera Mita is aiming the FS-C5200DN at small workgroups, but with its high capacity consumables and paper trays and the range of optional extras, it should be able to grow with a successful team over time. Good quality print, reasonably quick throug...
80%
trustedreviews.com
Updated:
2011-08-01 21:35:09
Kyocera Mita markets its FS-C5200DN as a small workgroup colour laser printer, but if you add all the expansion options, it looks as if it could deal with quite a large workgroup. It has the paper capacity, speed and high-yield consumables to give it a ve...
80%