location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C5100DN + 3 Jahre Kyolife Color 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C5100DN + 3 Jahre Kyolife
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B61102HL3EU0
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA FS-C5100DN + 3 Jahre Kyolife Color 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 9600 x 600 DPI
  • - A4 21 ppm
  • - Duplex printing
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 256 MB Built-in processor 533 MHz
More>>>
Short summary description KYOCERA FS-C5100DN + 3 Jahre Kyolife Color 9600 x 600 DPI A4:
This short summary of the KYOCERA FS-C5100DN + 3 Jahre Kyolife Color 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-C5100DN + 3 Jahre Kyolife, Laser, Color, 9600 x 600 DPI, A4, 21 ppm, Duplex printing

Long summary description KYOCERA FS-C5100DN + 3 Jahre Kyolife Color 9600 x 600 DPI A4:
This is an auto-generated long summary of KYOCERA FS-C5100DN + 3 Jahre Kyolife Color 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-C5100DN + 3 Jahre Kyolife. Print technology: Laser, Color. Maximum duty cycle: 50000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm, Duplex printing. Network ready

Printing
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Warm-up time
44 s
Time to first page (black, normal)
10.5 s
Time to first page (color, normal)
12 s
Features
Maximum duty cycle *
50000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum input capacity
1400 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Multi-Purpose Tray media weight
60 - 220 g/m²
Paper handling
Media weight (tray 1)
60-120 g/m²
Network
Network ready
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
1250 MB
Built-in processor
Yes
Processor model
PowerPC 440
Processor frequency
533 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
36 dB
Design
Certification
GS, TÜV, CE
Power
Power consumption (printing) *
405 W
Power consumption (standby)
69 W
Power consumption (PowerSave)
7 W
Weight & dimensions
Weight
61.7 lbs (28 kg)
Dimensions (WxDxH)
13.6 x 20.4 x 17.9" (345 x 518 x 455 mm)
Other features
Mac compatibility
Yes
Custom media sizes
(70 x 138) - (216 x 356) mm
Power requirements
220 - 240 V, 50/60 Hz
Networking features
10/100BaseTX
Compatible operating systems
Windows Mac OS X 10.2 + UNIX, LINUX
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:39:36
Uk has collected 5 expert reviews for KYOCERA FS-C5100DN + 3 Jahre Kyolife Colour 9600 x 600 DPI A4 and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-01 21:39:36
Installing the Kyocera FS-C5100DN colour laser printer was amazingly fast and smooth - and the good times dont stop there. Indeed, only the need to open up the Kyocera FS-C5100DN and adjust some switches (to take it out of...
Bottom line The Kyocera FS-C5100DN isnt the cheapest, but it is a printer of considerable quality. Running costs are decent, and the good base specifications and huge range of options mean youll be able to ratchet up the facilities later on should you so wish -...
90%
techworld.com
Updated:
2011-08-01 21:39:36
Indeed, only the need to open up the Kyocera FS-C5100DN and adjust some switches (to take it out of default 'envelope feed' mode) slowed us down. We completed the setup in less than 15 minutes, extremely fast for a laser.The Kyocera FS-C5100DN exudes...
Bottom line The Kyocera FS-C5100DN isn't the cheapest, but it is a printer of considerable quality. Running costs are decent, and the good base specifications and huge range of options mean you'll be able to ratchet up the facilities later on should you so wish -...
0%