Cisco logo

Cisco Nexus 7000 10-Slot Chassis network switch component

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40604
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco Nexus 7000 10-Slot Chassis network switch component:

Nexus 7000 - 10 Slot Chassis - 110Gbps/Slot Fabric Module

Short summary description Cisco Nexus 7000 10-Slot Chassis network switch component:

Cisco Nexus 7000 10-Slot Chassis, 651072 h, Cisco Nexus 7000 Series 10-Slot Chassis, 110 Gbit/s, UL/CSA/IEC/EN 60950-1, AS/NZS 60950, - FCC Part 15 (CFR 47) (USA) Class A - ICES-003 (Canada) Class A - EN55022 (Europe) Class A -..., 0 - 40 °C

Long summary description Cisco Nexus 7000 10-Slot Chassis network switch component:

Cisco Nexus 7000 10-Slot Chassis. Mean time between failures (MTBF): 651072 h, Compatibility: Cisco Nexus 7000 Series 10-Slot Chassis. Data transfer rate: 110 Gbit/s. Safety: UL/CSA/IEC/EN 60950-1, AS/NZS 60950, Certification: - FCC Part 15 (CFR 47) (USA) Class A - ICES-003 (Canada) Class A - EN55022 (Europe) Class A -.... Performance management: SNMPv3, v2c, v1, DCNM 4.0. Dimensions (WxDxH): 14.9 x 7.33 x 1.73" (379.2 x 186.2 x 44 mm), Weight: 3.97 lbs (1.8 kg)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.