location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MLT-R204 printer drum Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLT-R204
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLT-R204
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887276985145 show
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 07:51:35
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Samsung MLT-R204 printer drum Original:
This short summary of the Samsung MLT-R204 printer drum Original data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MLT-R204, Original, ProXpress SL-M3325 / 3825 / 4025, M3375 / 3875 / 4075, 30000 pages, 21.4" (544 mm), 11.1" (283 mm), 13.6" (346 mm)

Long summary description Samsung MLT-R204 printer drum Original:
This is an auto-generated long summary of Samsung MLT-R204 printer drum Original based on the first three specs of the first five spec groups.

Samsung MLT-R204. Type: Original, Compatibility: ProXpress SL-M3325 / 3825 / 4025, M3375 / 3875 / 4075, Page yield: 30000 pages. Package width: 21.4" (544 mm), Package depth: 11.1" (283 mm), Package height: 13.6" (346 mm)

Features
Compatibility *
ProXpress SL-M3325 / 3825 / 4025, M3375 / 3875 / 4075
Type *
Original
Page yield *
30000 pages
Packaging data
Package width
21.4" (544 mm)
Package depth
11.1" (283 mm)
Package height
13.6" (346 mm)
Package weight
9.52 lbs (4.32 kg)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)