location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Diamond Lamps TLPLW11 projector lamp 200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Diamond Lamps Check ‘Diamond Lamps’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLPLW11
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLPLW11 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Diamond Lamps’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Diamond Lamps: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2023 16:50:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Diamond Lamps TLPLW11 projector lamp 200 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 200 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Toshiba
Long product name Diamond Lamps TLPLW11 projector lamp 200 W :
The short editorial description of Diamond Lamps TLPLW11 projector lamp 200 W

Projector Lamp, TOSHIBA TLP X2500A, TLP X3000A, TLP XC3000A, TLP WX2200, TLP XD3000A, TLP XD2700, TLP XC2500, TLP X2500, TLP XD2500, TLP XC2000, TLP X2000, TLP XD2000, TLP XE30
More>>>
Short summary description Diamond Lamps TLPLW11 projector lamp 200 W:
This short summary of the Diamond Lamps TLPLW11 projector lamp 200 W data-sheet is auto-generated and uses the product title and the first six key specs.

Diamond Lamps TLPLW11, 200 W, 2000 h, Toshiba, TLP X2500A, TLP X3000A, TLP XC3000A, TLP WX2200, TLP XD3000A, TLP XD2700, TLP XC2500, TLP X2500,...

Long summary description Diamond Lamps TLPLW11 projector lamp 200 W:
This is an auto-generated long summary of Diamond Lamps TLPLW11 projector lamp 200 W based on the first three specs of the first five spec groups.

Diamond Lamps TLPLW11. Bulb power: 200 W, Service life of lamp: 2000 h, Brand compatibility: Toshiba, Compatibility: TLP X2500A, TLP X3000A, TLP XC3000A, TLP WX2200, TLP XD3000A, TLP XD2700, TLP XC2500, TLP X2500,...

Brand Image Article code product Stock Price from
GO Lamps

GO Lamps GL425 projector lamp 180 W UHP
(show image)
GL425 GL425 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)