location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Diamond Lamps SP-LAMP-012 projector lamp 250 W UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Diamond Lamps Check ‘Diamond Lamps’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP-LAMP-012
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP-LAMP-012
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Diamond Lamps’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Diamond Lamps: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2023 16:50:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Diamond Lamps SP-LAMP-012 projector lamp 250 W UHP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - UHP 250 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Proxima
Long product name Diamond Lamps SP-LAMP-012 projector lamp 250 W UHP :
The short editorial description of Diamond Lamps SP-LAMP-012 projector lamp 250 W UHP

Projector Lamp, PROXIMA DP8200X
More>>>
Short summary description Diamond Lamps SP-LAMP-012 projector lamp 250 W UHP:
This short summary of the Diamond Lamps SP-LAMP-012 projector lamp 250 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

Diamond Lamps SP-LAMP-012, UHP, 250 W, 2000 h, Proxima, DP8200X

Long summary description Diamond Lamps SP-LAMP-012 projector lamp 250 W UHP:
This is an auto-generated long summary of Diamond Lamps SP-LAMP-012 projector lamp 250 W UHP based on the first three specs of the first five spec groups.

Diamond Lamps SP-LAMP-012. Lamp type: UHP, Bulb power: 250 W, Service life of lamp: 2000 h, Brand compatibility: Proxima, Compatibility: DP8200X

Brand Image Article code product Stock Price from
GO Lamps

GO Lamps GL390 projector lamp 250 W UHP
(show image)
GL390 GL390 0.00
(excl. VAT)
0 (incl. VAT)