location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Diamond Lamps DT00771 projector lamp 285 W UHB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Diamond Lamps Check ‘Diamond Lamps’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DT00771
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT00771 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Diamond Lamps’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Diamond Lamps: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:42:55
The date of the most recent change of the data-sheet in Icecat's system
Long product name Diamond Lamps DT00771 projector lamp 285 W UHB :
The short editorial description of Diamond Lamps DT00771 projector lamp 285 W UHB

Projector Lamp, HUSTEM MVP-S40, MVP-S85, MVP-S90, SRP-3570, SRP-4070, RF-4000G
More>>>
Short summary description Diamond Lamps DT00771 projector lamp 285 W UHB:
This short summary of the Diamond Lamps DT00771 projector lamp 285 W UHB data-sheet is auto-generated and uses the product title and the first six key specs.

Diamond Lamps DT00771, UHB, 285 W, 2000 h, HUSTEM MVP-S40, MVP-S85, MVP-S90, SRP-3570, SRP-4070, RF-4000G

Long summary description Diamond Lamps DT00771 projector lamp 285 W UHB:
This is an auto-generated long summary of Diamond Lamps DT00771 projector lamp 285 W UHB based on the first three specs of the first five spec groups.

Diamond Lamps DT00771. Lamp type: UHB, Bulb power: 285 W, Service life of lamp: 2000 h, Compatibility: HUSTEM MVP-S40, MVP-S85, MVP-S90, SRP-3570, SRP-4070, RF-4000G

Brand Image Article code product Stock Price from
CoreParts

CoreParts ML10736 projector lamp 285 W
(show image)
ML10736 ML10736 0.00
(excl. VAT)
0 (incl. VAT)
GO Lamps

GO Lamps GL271 projector lamp 285 W UHB
(show image)
GL271 GL271 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)