location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

be quiet! Pure Power power supply unit 350 W ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
be quiet! Check ‘be quiet!’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pure Power
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BN094 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260052181225 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘be quiet!’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by be quiet!: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points be quiet! Pure Power power supply unit 350 W ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 350 W 100 - 240 V 50 - 60 Hz
  • - ATX
  • - 4.72" (12 cm)
  • - Black
Guarantee: 2 years manufacturer's guarantee
Long product name be quiet! Pure Power power supply unit 350 W ATX Black :
The short editorial description of be quiet! Pure Power power supply unit 350 W ATX Black

Pure Power 350W
More>>>
be quiet! Pure Power power supply unit 350 W ATX Black:
The official marketing text of be quiet! Pure Power power supply unit 350 W ATX Black as supplied by the manufacturer

The be quiet! Pure Power series stands for safe and reliable ATX quality power supplies. It is especially well suited for PC systems with graphic cards drawing power via the motherboard.

Equipped with the energy-saving ECO concept and an optimal security package.

The be quiet! Pure Power 350W comes outfitted with two 12V rails to ensure a high degree of stability.

PERFORMANCE
- Effective 350 W continuous output, Peak output of 400 W (500ms)
- Stable power supply through two separated 12 V rails (DUAL RAIL) and active PFC with PF up to 0.99
- High voltage stability on the output lines
- High savety through numerous fail-safe circuits: OCP, OTP, SCP, OVP, OPP, NLO
- High quality 120mm fan with automatic temperature control

CONNECTIVITY
- Flexible 20/24 pin Motherboard connection
- 4x SATA connectors
- 3x HDD connectors
- 1x FDD connector
- 1x 12 V P4 connector
- Key connections bundled into an all-in-one cable (1x HDD, 2x SATA, 1x FDD)

ECONOMY
- Facilitates the setup of an energysaving PC system
- Standby consumption <1W
- Excellent energy savings and robustness, with efficiency reaching up to 84%
- Reduced waste heat in the system means components last longer

Short summary description be quiet! Pure Power power supply unit 350 W ATX Black:
This short summary of the be quiet! Pure Power power supply unit 350 W ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

be quiet! Pure Power, 350 W, 100 - 240 V, 50 - 60 Hz, ATX, Black, 4.72" (12 cm)

Long summary description be quiet! Pure Power power supply unit 350 W ATX Black:
This is an auto-generated long summary of be quiet! Pure Power power supply unit 350 W ATX Black based on the first three specs of the first five spec groups.

be quiet! Pure Power. Total power: 350 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Power supply unit (PSU) form factor: ATX. Product color: Black, Fan diameter: 4.72" (12 cm). I/O ports: 3 x 4 Pin HDD

Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 10:04:47
Uk has collected 7 expert reviews for be quiet! Pure Power power supply unit 350 W ATX Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Brand Image Article code product Stock Price from
be quiet! Pure Power L7 power supply unit 430 W 20+4 pin ATX ATX Black be quiet! Pure Power L7 power supply unit 430 W 20+4 pin ATX ATX Black
(show image)
BN105 Pure Power L7 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! Pure Power L7 power supply unit 300 W 20+4 pin ATX ATX Black be quiet! Pure Power L7 power supply unit 300 W 20+4 pin ATX ATX Black
(show image)
BN103 Pure Power L7 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! Pure Power L7 power supply unit 350 W 20+4 pin ATX ATX Black be quiet! Pure Power L7 power supply unit 350 W 20+4 pin ATX ATX Black
(show image)
BN104 Pure Power L7 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! Pure Power L7 power supply unit 530 W 20+4 pin ATX ATX Black be quiet! Pure Power L7 power supply unit 530 W 20+4 pin ATX ATX Black
(show image)
BN106 Pure Power L7 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! Pure Power power supply unit 300 W ATX Black be quiet! Pure Power power supply unit 300 W ATX Black
(show image)
BN093 Pure Power 0.00
(excl. VAT)
0 (incl. VAT)