Canon logo

Canon imageCLASS MF8280Cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49584
Info modified on:
23 Feb 2023, 15:33:04
Long product name Canon imageCLASS MF8280Cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:

Laser, Printer/Copier/Scanner/Fax, 1200 x 1200 dpi, 256 MB, USB, Ethernet, 802.11b/g/n, A4/A5/B5/B6, 26 kg

Canon imageCLASS MF8280Cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:

The Canon Color imageCLASS MF8280Cw will simplify workflow and keep up with your mobile life.

The imageCLASS MF8280Cw has 4-in-1 capabilities – you can print, copy, scan and fax all from the same machine. The MF8280Cw is also equipped with an array of mobile capabilities, easy-to-use features and superior imaging technologies.

With mobility being a prominent part of today's workforce the MF8280Cw brings multiple solutions to the table. The MF8280Cw is compatible with the free Canon Mobile Printing9 app which allows users to print directly from their iPhone® or iPad®. Users can print a wide range of document types and have the ability to choose different finishing options. Additionally, the MF8280Cw is compatible with Google Cloud Print™10, allowing you to print documents on the go. The Direct Print feature provides the ability to plug in a USB and print your documents without even needing a PC.

In order to keep productivity an important part of your daily life the MF8280Cw features multiple easy to use options and simple supply replenishment. The 7-line color LCD display allows users to navigate seamlessly through the menu. You can also access scanning and eco-copy functions directly from the control panel with the Simple Solution Keys. With the front-loading 150-sheet paper cassette6 you can re-fill paper with ease. The cartridges can also be accessed in the front of the machine, with the Single Cartridge System you will only have one unit to replace when each toner runs out. The 50-sheet automatic document feeder allows users to feed multiple pages at a time, instead of just one, which can help to save time when scanning and copying.

Canon's Superior Imaging Technologies that are incorporated into the MF8280Cw provide brilliant, crisp output . With a print quality of 1200 x 1200 dpi you can ensure your office will experience the quality it deserves. These documents are printed in both color and black and white at speeds of up to 14 pages per minute1 with a quick first print time of 18 seconds or less.

Short summary description Canon imageCLASS MF8280Cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:

Canon imageCLASS MF8280Cw, Laser, Color printing, 600 x 600 DPI, Color copying, A4, White

Long summary description Canon imageCLASS MF8280Cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:

Canon imageCLASS MF8280Cw. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.