location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ewent EW1051 smart card reader USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ewent Check ‘Ewent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EW1051
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EW1051
Category:
A smart card is a pocket-sized plastic card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card readers are devices which can read smart cards.
Smart Card Readers Check ‘Ewent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ewent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2-Year
Long product name Ewent EW1051 smart card reader USB 2.0 Black :
The short editorial description of Ewent EW1051 smart card reader USB 2.0 Black

ISO 7816, 12 Mpbs USB 2.0, 1.3m
More>>>
Ewent EW1051 smart card reader USB 2.0 Black:
The official marketing text of Ewent EW1051 smart card reader USB 2.0 Black as supplied by the manufacturer

Need to read your EID or Smart Card? This small Ewent EW1051 USB Smart Card Reader allows you to read your EID or Smart Card anywhere! It is easy to install and easy to use at home or on the road.

Supports common Smart Cards
It is designed to meet al major Smart Card standards and specifications in ID 1 card format, including personal identification cards. This makes it useful for e-Commerce, e-Business, digital signature, authentication and access protection. The card reader is CAC approved and compliant with PC/SC as well as WHQL.

Suitable for Windows, Linux and Macintosh
You can install the card reader on almost any computer or laptop. It can be used on Windows 2000 (SP4), XP, Vista, 7, Linux M.U.S.C.L.E, Macintosh OS X, JavaOS and Unix. It is installed automatically on Windows XP (with SP3), Vista and Windows 7 computers, thanks to the built-in CCIID support.

Fitted with USB interface
The Eminent EW1051 USB Smart Card Reader is fitted with a USB 2.0 port but also compliant with USB 1.1. The transmission speed is 12 Mbps (USB 2.0).

No additional power needed
You do not need additional power adapters or extra cables. The card reader is bus powered, just plug in the 1.3m USB cable to your computer and use it instantly.

Short summary description Ewent EW1051 smart card reader USB 2.0 Black:
This short summary of the Ewent EW1051 smart card reader USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Ewent EW1051, USB 2.0, 51.2" (1.3 m), Black

Long summary description Ewent EW1051 smart card reader USB 2.0 Black:
This is an auto-generated long summary of Ewent EW1051 smart card reader USB 2.0 Black based on the first three specs of the first five spec groups.

Ewent EW1051. Interface: USB 2.0. Cable length: 51.2" (1.3 m), Product color: Black

Features
Mean cycles between failures (MCBF)
100000
Design
Product color
Black
LED indicators
Yes
Cable length
51.2" (1.3 m)
Ports & interfaces
Interface
USB 2.0
Ports & interfaces
Supported protocols
T=0, T=1, SLE 4432/42 (S=10), SLE 4418/28 (S=9), I2C (S=8)
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
0 - 90%
Sustainability
Certification
ISO 7816, EMV2 2000 1