Samsung logo

Samsung EB-B600BEB Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157235
Info modified on:
01 Mar 2024, 12:27:01
Long product name Samsung EB-B600BEB Black:

Battery for Galaxy S4 i9500, 2600mAh, Black

Samsung EB-B600BEB Black:

Carry an extra battery for whenever you need it. 2600 mAh capacity. Suitable for your Galaxy S4.

Short summary description Samsung EB-B600BEB Black:

Samsung EB-B600BEB, Black, 2.24" (57 mm), 2.48" (63 mm), 0.209" (5.3 mm), 1.55 oz (43.9 g)

Long summary description Samsung EB-B600BEB Black:

Samsung EB-B600BEB. Product color: Black. Width: 2.24" (57 mm), Height: 2.48" (63 mm), Depth: 0.209" (5.3 mm)

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.