location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MX822ST data projector Short throw projector 3500 ANSI lumens DLP XGA (1024x768) Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX822ST
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J8D77.34E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:54:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ MX822ST data projector Short throw projector 3500 ANSI lumens DLP XGA (1024x768) Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Short throw Short throw projector Black, Gray
  • - DLP 3500 ANSI lumens
  • - Lamp 2500 h
  • - XGA (1024x768) 4:3 13000:1
  • - Screen size compatibility: 55 - 87" Number of colors: 1.073 billion colors
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
  • - AC 370 W
Long product name BenQ MX822ST data projector Short throw projector 3500 ANSI lumens DLP XGA (1024x768) Black, Gray :
The short editorial description of BenQ MX822ST data projector Short throw projector 3500 ANSI lumens DLP XGA (1024x768) Black, Gray

DLP XGA(1024x768), 3500AL, 13000:1, 4:3, 310W
More>>>
BenQ MX822ST data projector Short throw projector 3500 ANSI lumens DLP XGA (1024x768) Black, Gray:
The official marketing text of BenQ MX822ST data projector Short throw projector 3500 ANSI lumens DLP XGA (1024x768) Black, Gray as supplied by the manufacturer

A wide array of connectivity options plus PointDraw™ 3.0 and QDraw3 interactive features make the MX822ST a complete classroom projector solution. An ultra short-throw ratio, 13000:1 ultra-sharp contrast ratio, 3500 ANSI lumen brightness and long lamp life ensure vibrant, reliable visual performance time and again,

World-Leading SmartEco Technology for a Greener Environment
As the first DLP brand to incorporate Philips' ImageCare technology into its projector lamp system, BenQ has taken a further leap, developing its own SmartEco Technology to perfect what DLP can do for energy saving in the 21st century classroom. Built with this brand new invention, the MX822ST brings together uncompromised brightness, exquisite picture quality and optimized lamp life through innovative features.

Eco Blank Mode
The Eco Blank mode allows teachers to blank the projection screen whenever they need to direct their students' focus back on them – or simply when the projector is not in use. When activated, this special feature dims the lamp power automatically, lowering the total power consumption by 70%.

No Source Detected Mode
The automatic switch to Eco Blank Mode after the projector is turned on for over three minutes without a display source, eliminating unnecessary energy waste and prolonging the life of the projector lamp.

Ultra-High Contrast Ratio
An ultra-high contrast ratio projects sharp images, even for high brightness projectors. Get better contrast and blacker blacks with a 13000:1 contrast ratio.

0.5W in Standby Mode
When inactive, the MX822ST complies with 2013 EU standards by keeping power consumption to a minimum using less than 0.5 W on standby, extending lamp life and reducing energy costs.

Interactive Learning with BenQ's Leading Technology
3rd Generation PointDraw™ Technology Now with the All New Multi-Device Collabration Mode
BenQ promotes classroom collaboration as well as teacher-student and student-stuent interaction by facilitating a diverse learning environment that fosters all learners. Its latest creation, the 3rd generation PointDraw™ technology, takes teaching and learning to a new level with additional support for multi-device collaboration. With simultaneous teacher-student interaction, students can take turn making their contribution to the lesson under the teacher’s complete guidance and control.

Blu-ray Full HD 3D Supported
BenQ MX822ST is built with latest DLP® technology to support 3D functionality, allowing schools to bring an immersive learning experience to their students with a simple preparation of 3D glasses and 3D content from your blu-ray player.

3D Capability Improvement
Research has shown a 46% increase in student engagement and a 34% increase in test scores with the use of DLP 3D projection. The MX822ST supports HDMI, designed to maximize your audiovisual enjoyment* with the capacity to pass two simultaneous 1080p signals with one connection.

Zero Eye-Blinding Lights
The short throw projection distance keeps the projector light from shining directl into your eyes, allowing you to kkep your focas on your audience.

Zero Disruptions
Say goodbye to the shadows that often interrupt your presentation. With a projection distance this close, you and your audience can move freely without worrying about obstructions between the projector and the screen!

Hassle-free Projector Maintenance
LAN Control with Crestron and PJ-Link
LAN Control is designed to help IT managers perform day-to-day projector maintenance and repair tasks efficiently and effectively – offering them full access and control over every projector directly from their workstations. The MX822ST offers seamless support for the Crestron and PJ-Link LAN Control system.

Short summary description BenQ MX822ST data projector Short throw projector 3500 ANSI lumens DLP XGA (1024x768) Black, Gray:
This short summary of the BenQ MX822ST data projector Short throw projector 3500 ANSI lumens DLP XGA (1024x768) Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MX822ST, 3500 ANSI lumens, DLP, XGA (1024x768), 13000:1, 4:3, 55 - 87"

Long summary description BenQ MX822ST data projector Short throw projector 3500 ANSI lumens DLP XGA (1024x768) Black, Gray:
This is an auto-generated long summary of BenQ MX822ST data projector Short throw projector 3500 ANSI lumens DLP XGA (1024x768) Black, Gray based on the first three specs of the first five spec groups.

BenQ MX822ST. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2500 h, Lamp power: 310 W. Zoom ratio: Fixed, Throw ratio: 0.62:1, Offset: 130%. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1600 x 1200 (UXGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Projector
Supported aspect ratios
4:3
Screen size compatibility *
55 - 87"
Projector brightness *
3500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
13000:1
Native aspect ratio *
4:3
Number of colors
1.073 billion colors
Horizontal scan range
31 - 102 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, horizontal
30°
Keystone correction, vertical
30°
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Lamp power
310 W
Lamp power (economic mode)
3000 W
Lens system
Zoom ratio
Fixed
Throw ratio
0.62:1
Offset
130%
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D *
No
Supported graphics resolutions
1024 x 768 (XGA), 1600 x 1200 (UXGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
USB 2.0 ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
Composite video in *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
38 dB
HDCP
No
Preset modes
Cinema, Custom, Dynamic, sRGB
Noise level *
40 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
20 W
Number of built-in speakers
2
Design
Market positioning *
Short throw
Product type *
Short throw projector
Product color *
Black, Gray
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
370 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
13" (329.5 mm)
Depth
9.78" (248.5 mm)
Height
5.12" (130 mm)
Weight *
8.6 lbs (3.9 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Other features
RS-232 ports
1
Country Distributor
United Kingdom 1 distributor(s)