location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother FAX-2920 fax machine Laser 33.6 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAX-2920
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAX-2920R show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother FAX-2920 fax machine Laser 33.6 Kbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 33.6 Kbit/s
  • - 2 sec/page
Guarantee: Standard 1 year manufacturers warranty
Long product name Brother FAX-2920 fax machine Laser 33.6 Kbit/s :
The short editorial description of Brother FAX-2920 fax machine Laser 33.6 Kbit/s

FAX-2920 Monochrome Laser memory 500pages ADF 20 sheet Laser copier 33600bps modem
More>>>
Brother FAX-2920 fax machine Laser 33.6 Kbit/s:
The official marketing text of Brother FAX-2920 fax machine Laser 33.6 Kbit/s as supplied by the manufacturer

This professional, Super G3 laser fax machine with its multitude of features produces high quality results, making it the clear choice for any office-based environment.

The FAX-2920 adds style and performance to any office. This fully featured laser fax machine with back-lit LCD display has a compact design and front loading paper cassette tray, which makes it the ideal solution when space is limited.

This high performance Super G3 laser fax, with 20 one-touch dial locations, makes communication with your most regularly used numbers both quick and efficient. Up to 500 pages can be stored in the fax memory for out of paper reception or transmission.

Along with convenient copying features, the inclusion of a USB 2.0 Full Speed interface means that, by downloading the free printer driver option from http://solutions.brother.com, you can turn your FAX-2920 into a high quality laser printer.

Brother continues to save you money and help the environment. As with all previous laser machines from Brother, the FAX-2920 operates using a separate toner and drum, which means you only replace the toner or drum when necessary.

Short summary description Brother FAX-2920 fax machine Laser 33.6 Kbit/s:
This short summary of the Brother FAX-2920 fax machine Laser 33.6 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Brother FAX-2920, Laser, 33.6 Kbit/s, 2 sec/page, 270 locations, 14 cpm, 99 copies

Long summary description Brother FAX-2920 fax machine Laser 33.6 Kbit/s:
This is an auto-generated long summary of Brother FAX-2920 fax machine Laser 33.6 Kbit/s based on the first three specs of the first five spec groups.

Brother FAX-2920. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax transmission speed: 2 sec/page. Copy speed (black, normal quality, A4): 14 cpm, Maximum number of copies: 99 copies. Standard input capacity: 250 sheets, Auto document feeder (ADF) input capacity: 20 sheets, Standard output capacity: 100 sheets. Fax memory: 16 MB, Fax memory: 500 pages. Dimensions (WxDxH): 14.7 x 14.7 x 10.3" (374 x 374 x 262 mm), Weight: 16 lbs (7.25 kg)

Fax
Print technology *
Laser
Color faxing *
No
Modem speed *
33.6 Kbit/s
Fax transmission speed
2 sec/page
Fax broadcasting
270 locations
Fax speed dialing (max numbers)
200
Auto-redialing
Yes
Group dial
8
Copying
Copy speed (black, normal quality, A4)
14 cpm
Maximum number of copies
99 copies
Grayscale levels
64
Input & output capacity
Standard input capacity
250 sheets
Auto document feeder (ADF) input capacity
20 sheets
Standard output capacity
100 sheets
Memory
Fax memory
16 MB
Fax memory
500 pages
Weight & dimensions
Dimensions (WxDxH)
14.7 x 14.7 x 10.3" (374 x 374 x 262 mm)
Weight
16 lbs (7.25 kg)
Power
Power consumption (typical)
1032 W
Power consumption (standby)
80 W
Packaging data
Package dimensions (WxDxH)
17.8 x 19.5 x 16.9" (452 x 496 x 430 mm)
Package weight
25.1 lbs (11.4 kg)
Scanning
Optical scanning resolution
200 x 300 DPI
Printing
Maximum print size
210 x 297 mm
Print speed (black, normal quality, A4/US Letter)
14 ppm
Other features
Interface
External TAD, USB 2.0
Modem type
Super G3