location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-115C Inkjet A4 6000 x 1200 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-115C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-115CR show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother DCP-115C Inkjet A4 6000 x 1200 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 6000 x 1200 DPI
  • - A4 20 ppm
  • - Color copying Color scanning
  • - USB port
  • - Internal memory: 8 MB
  • - 13.2 lbs (6 kg)
Long product name Brother DCP-115C Inkjet A4 6000 x 1200 DPI 20 ppm :
The short editorial description of Brother DCP-115C Inkjet A4 6000 x 1200 DPI 20 ppm

DCP-115C Inktjet Multifunctional - Flatbed Colour Printer, Colour Copier, Colour Scanner, Photocapture Centre and Scan & Translate Feature
More>>>
Brother DCP-115C Inkjet A4 6000 x 1200 DPI 20 ppm:
The official marketing text of Brother DCP-115C Inkjet A4 6000 x 1200 DPI 20 ppm as supplied by the manufacturer

The Brother DCP-115C can create colour prints, copies, scans and even borderless photos from one compact machine - saving space, time and money.

Key features:
- Up to 20ppm printing speed (monochrome)
- Up to 15ppm printing speed (colour)
- Up to 1200 x 600dpi print resolution
- Up to 100 sheet paper capacity
- PC free copying
- Up to 1200 x 1200dpi copy resolution
- 25 - 400% reduction/enlargement ratio 1% increments
- Scan to e-mail, image, OCR, file or card
- Up to 600 x 2400dpi scan resolution (optical)
- Up to 19,200dpi scan resolution (interpolated)
- Print digital images directly from SmartMedia, Compact Flash, Memory Stick, Memory Stick Pro, Secure Digital, xD Picture Card and Multimedia Card
- Scan & Translate feature

Short summary description Brother DCP-115C Inkjet A4 6000 x 1200 DPI 20 ppm:
This short summary of the Brother DCP-115C Inkjet A4 6000 x 1200 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-115C, Inkjet, Color printing, 6000 x 1200 DPI, Color copying, Color scanning, A4

Long summary description Brother DCP-115C Inkjet A4 6000 x 1200 DPI 20 ppm:
This is an auto-generated long summary of Brother DCP-115C Inkjet A4 6000 x 1200 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother DCP-115C. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 6000 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Color copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
17 cpm
Copy speed (color, normal quality, A4)
11 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Color scanning
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Grayscale levels
256
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
216 x 297 mm
Paper tray media types *
Glossy paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Internal memory *
8 MB
Compatible memory cards
MMC, MS Pro, SD, xD
Mac compatibility
Yes
Design
Market positioning *
Home & office
Weight & dimensions
Weight
13.2 lbs (6 kg)
Packaging data
Package weight
15.4 lbs (7 kg)
Packaging content
Bundled software
Brother MFL Pro Suite Brother ControlCentre2 ScanSoft Paperport 9.0SE OmniPage OCR NewSoft Presto! PageManager
Other features
Dimensions (WxDxH)
14.7 x 13.6 x 6.5" (373 x 345 x 165 mm)
Pallet dimensions (W x D x H)
19.7 x 7.87 x 17.7" (500 x 200 x 450 mm)
Scan file formats
BMP, PDF, PNG, TIFF
Image scaling/enlargement range
25 - 400%
Compatible operating systems
Windows 98/98SE/Me/2000/XP/XP64/Vista Mac OS 9.x Mac OS X 10.2.4 Linux
All-in-one functions
Scan
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 04:54:03
Uk has collected 1 expert review for Brother DCP-115C Inkjet A4 6000 x 1200 DPI 20 ppm and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%