Eminent logo

Eminent EM7070 hdMEDIA High-Definition Media Player - For internal 3.5'' SATA harddisk White

Data-sheet quality:
created/standardized by Icecat
Product views:
94735
Info modified on:
04 Apr 2019, 09:18:58
Guarantee:
5-Year
Long product name Eminent EM7070 hdMEDIA High-Definition Media Player - For internal 3.5'' SATA harddisk White:

EM7070 hdMEDIA High-Definition Media Player - For internal 3.5'' SATA harddisk

Eminent EM7070 hdMEDIA High-Definition Media Player - For internal 3.5'' SATA harddisk White:

The Eminent EM7070 High-Definition Media Player is a high-tech, fully-featured Networked Media Player. Using its HDMI port or CVBS, you can enjoy all your High Definition media quickly and easily on TV.

The built-in network port turns your PC into a library for streaming video, audio and pictures straight into your living room. Two USB ports allow you to access multimedia content on your USB stick or external harddrive. Furthermore, the EM7070 High-Definition Media Player is fitted with an internal Media Portal function. Connect to the Internet in order to view hundreds of videos and photos available on Youtube, Picasa, Flickr and many other video sites. Simply choose your favorite movie or channel with the included remote control.

The EM7070 High-Definition Media Player supports an optional internal harddrive (SATA) up to 1.5TB! Use the built-in BitTorrent client to download music or movies. You can also share media with your whole network thanks to the included NAS and UPnP media server functions. These combine perfectly with other UPnP enabled devices, like the Eminent EM3710 wRADIO Internet Radio.

Thanks to its high-end Sigma Designs 8635 processor, you are guaranteed to have the most compatible device currently on the market. With supported formats like DivX, WMV9 HD, MP4, MKV (H.264) and VC-1 at full HD 1920x1080 resolutions, the Eminent EM7070 High-Definition Media Player can support nearly all High-Definition material you can think of. Future file formats may be supported with firmware upgrades. The EM7070 is also a very power-efficient device, using an average of 10 Watt. (20 Watts average when fitted with a 1TB Hard drive).

Short summary description Eminent EM7070 hdMEDIA High-Definition Media Player - For internal 3.5'' SATA harddisk White:

Eminent EM7070 hdMEDIA High-Definition Media Player - For internal 3.5'' SATA harddisk, White, BMP, GIF, AVI, H.264, MKV, VC-1, 1920 x 1080 pixels, 3.5", Serial ATA

Long summary description Eminent EM7070 hdMEDIA High-Definition Media Player - For internal 3.5'' SATA harddisk White:

Eminent EM7070 hdMEDIA High-Definition Media Player - For internal 3.5'' SATA harddisk. Product color: White, Image formats supported: BMP, GIF, Video compression formats: AVI, H.264, MKV, VC-1. Display resolution: 1920 x 1080 pixels. HDD size: 3.5", HDD interface: Serial ATA. Interface: USB. Compatible operating systems: Windows XP/2000/Vista Linux Mac , Connectivity technology: Wired

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.