Linksys logo

Linksys Powerline AV Ethernet Adapter 200 Mbit/s

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19585
Info modified on:
21 Oct 2022, 10:32:10
Long product name Linksys Powerline AV Ethernet Adapter 200 Mbit/s:

PLE300, HomePlug AV, IEEE 802.3, IEEE 802.3u, AES, 1024/256/64/16/8-QAM, QPSK, BPSK, ROBO

Linksys Powerline AV Ethernet Adapter 200 Mbit/s:

Get Wired for Media

Create a digital network, instantly – just plug the Powerline AV Network Adapter in and turn your home’s wiring into a network for computers, printers, storage, and other digital devices. Media-optimized HomePlug AV technology offers performance ideal for HD video, music, gaming and Voice-over-Internet calling.

Plug & Play

Instantly transform your home’s electrical power lines into a high-speed computer network. Easy set up: plug one of these sleek, small Ethernet adapters into an ordinary wall outlet in every room you want connected – no drilling or extra wiring required.

Connect & Share

Quickly network computers, printers, storage drives, Internet modems, and other Ethernet-enabled digital devices. Just plug in to an adapter and you’re ready to start communicating and sharing.

Speedy & More Secure

HomePlug AV technology is designed to give you fast transmission speeds up to 200 Mbps. Great for delivering media. Enjoy high-definition video, head-to-head computer gaming, music streaming, Voice-over-IP calling, as well as file sharing and printing. And do it more securely: 128-bit encryption helps keep your data protected and private.

Grows With You

Plug an adapter in every room you want a connection – when you’re ready for more, just add other adapters wherever you want them.

Short summary description Linksys Powerline AV Ethernet Adapter 200 Mbit/s:

Linksys Powerline AV Ethernet Adapter, Wired, RJ-45, 200 Mbit/s

Long summary description Linksys Powerline AV Ethernet Adapter 200 Mbit/s:

Linksys Powerline AV Ethernet Adapter. Connectivity technology: Wired, Host interface: RJ-45. Maximum data transfer rate: 200 Mbit/s

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.