location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P320, Black handheld mobile computer 2.6" 240 x 320 pixels 3.7 oz (105 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P320, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90A-S5N1017T
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS P320, Black handheld mobile computer 2.6" 240 x 320 pixels 3.7 oz (105 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.6" 240 x 320 pixels
  • - DDR 0.064 GB
  • - Compatible memory cards: SDHC
  • - 0.2 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 2 MP
  • - Auto focus Phone function
  • - Lithium-Ion (Li-Ion) 1100 mAh
  • - Black
Long product name ASUS P320, Black handheld mobile computer 2.6" 240 x 320 pixels 3.7 oz (105 g) :
The short editorial description of ASUS P320, Black handheld mobile computer 2.6" 240 x 320 pixels 3.7 oz (105 g)

P320, Black - GPS PDA Phone
More>>>
ASUS P320, Black handheld mobile computer 2.6" 240 x 320 pixels 3.7 oz (105 g):
The official marketing text of ASUS P320, Black handheld mobile computer 2.6" 240 x 320 pixels 3.7 oz (105 g) as supplied by the manufacturer

The exceptionally elegant ASUS P320 Mini GPS PDA phone was designed for the fashion-conscious who are constantly admired for their accessories – including their handheld choices. The P320’s presents an ultra compact form that makes it feel almost weightless in a ladys palm. Its fashionable outlook is slim and slender, and is molded with round curves that are aesthetically pleasing to the eye. And yet, this beauty is not just skin deep, as a wide range of features make it equally powerful and intelligent – all packed in neatly with an original and exclusive interface developed by ASUS.

Stylish All-Rounder
With a chic and fashionable outlook, the P320 is a sure eye-catcher. Made to fit comfortably in the hand, the smooth mold of the P320 is carved out of gentle care and sophistication, and exudes a stylish feel. Rounded corners, sloping edges and a circular navigational key are all built around the desire to please the eyes; while the mini compact size further accentuates its stylish appeal – making it the perfect elegant accessory under any social occasion.

Chic Performer
This is where beauty meets brains. In spite of its compact size, this pretty mini PDA phone has an impressive array of powerful features. Operating on Microsoft Windows® Mobile 6.1™ Professional platform and packed full with features such as GPS navigation; EDGE/GPRS and WiFi for Internet access from anywhere; Bluetooth, USB and much more. The P320 is your best fashion accessory that brings you from work to play!

Easy GPS Navigation
Never get lost again! The P320’s built-in GPS module allows timely, faster satellite pinpoint and download for users and their location. Even locations in vast, open country, the global GPS network will always be able to locate the user, and the navigation software will guide the user to the destination smoothly.

Easy Access with ASUS Today
The P320 has a variety of exclusive applications designed for user convenience. With ASUS Today, icons such as time, calendar, messages, weather and the media player can be seen easily in the same window – providing users with easy access to their needed functions.

The ASUS RSS Reader, which receives up-to-date information automatically and provides the latest news and blog updates – keeps users update about current events or website updates.

Another handy application is the Ur Time, which also allows users to set up to four different countries´ default timing on the phone desktop for quick country-specific time references, convenient for setting meetings worldwide.

With Auto Cleaner function, never worry about applications being hidden when you want to close them. The Auto Cleaner Function ensures those intended applications are really closed, thus freeing up space and memory for other functions.

Short summary description ASUS P320, Black handheld mobile computer 2.6" 240 x 320 pixels 3.7 oz (105 g):
This short summary of the ASUS P320, Black handheld mobile computer 2.6" 240 x 320 pixels 3.7 oz (105 g) data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P320, Black, 2.6", 240 x 320 pixels, TFT, 65536 colors, 0.064 GB, 0.128 GB

Long summary description ASUS P320, Black handheld mobile computer 2.6" 240 x 320 pixels 3.7 oz (105 g):
This is an auto-generated long summary of ASUS P320, Black handheld mobile computer 2.6" 240 x 320 pixels 3.7 oz (105 g) based on the first three specs of the first five spec groups.

ASUS P320, Black. Display diagonal: 2.6", Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.128 GB, Compatible memory cards: SDHC. Processor frequency: 0.2 GHz