location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco C897VAW-E-K9 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C897VAW-E-K9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C897VAW-E-K9 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658477584 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco C897VAW-E-K9 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tabletop router Black
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 4 (802.11n)
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 1
  • - USB port
  • - Quality of Service (QoS) support
Long product name Cisco C897VAW-E-K9 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black :
The short editorial description of Cisco C897VAW-E-K9 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

897VA Gigabit Ethernet security router with SFP and VDSL/ADSL2+ Annex A with Wireless
More>>>
Short summary description Cisco C897VAW-E-K9 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This short summary of the Cisco C897VAW-E-K9 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco C897VAW-E-K9, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL2, Black, Tabletop router

Long summary description Cisco C897VAW-E-K9 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This is an auto-generated long summary of Cisco C897VAW-E-K9 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black based on the first three specs of the first five spec groups.

Cisco C897VAW-E-K9. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: 3DES, 128-bit AES, 192-bit AES, 256-bit AES, HTTPS, IPSEC, SSL/TLS. Product type: Tabletop router, Product color: Black. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)