location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek OpticPro A360 Flatbed scanner 600 x 1200 DPI A3 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OpticPro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A360
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0148
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Plustek 0148 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Plustek OpticPro A360 Flatbed scanner 600 x 1200 DPI A3 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed scanner 600 x 1200 DPI
  • - Color scanning
  • - A3
  • - Maximum scan size: 12 x 17" (304.8 x 431.8 mm) Sensor type: CCD
  • - USB port
  • - Power supply type: DC 36 W
Long product name Plustek OpticPro A360 Flatbed scanner 600 x 1200 DPI A3 Silver :
The short editorial description of Plustek OpticPro A360 Flatbed scanner 600 x 1200 DPI A3 Silver

600 dpi, CCD, 24 Vdc/1.67 A, USB 2.0, 7.7 kg
More>>>
Plustek OpticPro A360 Flatbed scanner 600 x 1200 DPI A3 Silver:
The official marketing text of Plustek OpticPro A360 Flatbed scanner 600 x 1200 DPI A3 Silver as supplied by the manufacturer

Plustek OpticPro A360 is the workhorse for large format scanning. It is a USB 2.0 device that can scan an A3 size document with high quality – resolution as high as 600 dpi x 1200 dpi and scanning area as large as 12” x 17” (304.8 mm x 431.8 mm). When it comes to speed, it has one of the highest in the industry for it can scan an A3 page in just 2.4 seconds (colour at 300 dpi). Often, large format scanning is considered to be complex but Plustek OpticPro A360 takes the pain out of the process.

It features advanced networking capabilities, rich functionality and comes bundled with valuable yet easy-to-use document management software. Not to forget the reliability and cost efficiency it has on offer for users. Plustek OpticPro A360 is an imperative for finance, insurance, law, healthcare, transport and education verticals.

Users can personalize the settings and then access them at the press of a button. It has one-touch functions buttons for routine operations like scan, OCR, copy, fax and email. For further ease and convenience, its graphical user interface (GUI) is available in multiple languages.

Short summary description Plustek OpticPro A360 Flatbed scanner 600 x 1200 DPI A3 Silver:
This short summary of the Plustek OpticPro A360 Flatbed scanner 600 x 1200 DPI A3 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Plustek OpticPro A360, 12 x 17" (304.8 x 431.8 mm), 600 x 1200 DPI, 48 bit, 24 bit, 8 bit, 1 bit

Long summary description Plustek OpticPro A360 Flatbed scanner 600 x 1200 DPI A3 Silver:
This is an auto-generated long summary of Plustek OpticPro A360 Flatbed scanner 600 x 1200 DPI A3 Silver based on the first three specs of the first five spec groups.

Plustek OpticPro A360. Maximum scan size: 12 x 17" (304.8 x 431.8 mm), Optical scanning resolution: 600 x 1200 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner, Product color: Silver. Sensor type: CCD, Daily duty cycle (max): 2500 pages, Button functions: Scan. Maximum ISO A-series paper size: A3. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
12 x 17" (304.8 x 431.8 mm)
Optical scanning resolution *
600 x 1200 DPI
Color scanning
Yes
Input color depth
48 bit
Output color depth
24 bit
Output grayscale depth
8 bit
Output monochrome depth
1 bit
Flatbed scan speed (b/w, A3)
2.1 sec/page
Black/white scanning color modes
Grayscale, Monochrome
Design
Scanner type *
Flatbed scanner
Product color *
Silver
Built-in display *
No
Performance
Sensor type *
CCD
Daily duty cycle (max) *
2500 pages
Button functions
Scan
Scan drivers
TWAIN
Paper handling
Maximum ISO A-series paper size *
A3
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
DC
Power consumption (typical)
36 W
Power consumption (standby)
8 W
Input voltage
24 V
Current
1.67 A
System requirements
Minimum storage drive space
800 MB
Minimum RAM
512 MB
Minimum processor
PentiumR IV 2.0 GHz
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
FCC Class A, CE
Weight & dimensions
Width
24.5" (623 mm)
Depth
15.7" (400 mm)
Height
5.24" (133 mm)
Weight
17 lbs (7.7 kg)
Packaging content
Cables included
USB
Quick start guide
Yes
AC adapter included
Yes
Drivers included
Yes
Brand Image Article code product Stock Price from
Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver
(show image)
0285 PS186 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Gray Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Gray
(show image)
0280L A320L 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Gray Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Gray
(show image)
0288 PL2000 PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticFilm 135 Film/slide scanner 3600 x 3600 DPI Black Plustek OpticFilm 135 Film/slide scanner 3600 x 3600 DPI Black
(show image)
0272 135 0.00
(excl. VAT)
0 (incl. VAT)
Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue
(show image)
0271 Z300 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0275 PS30D 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 2610 Flatbed scanner 1200 x 1200 DPI A4 Gray Plustek OpticSlim 2610 Flatbed scanner 1200 x 1200 DPI A4 Gray
(show image)
0269 2610 0.00
(excl. VAT)
0 (incl. VAT)
Plustek eScan A150 ADF scanner 600 x 600 DPI A4 Black, White Plustek eScan A150 ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0263 A150 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Silver, White Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Silver, White
(show image)
0254 1180 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Gray, White Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Gray, White
(show image)
0254UK 1180 0.00
(excl. VAT)
0 (incl. VAT)