location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung i8510 2.8" 1200 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i8510
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-I8510RKA
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung i8510 2.8" 1200 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.8" 240 x 320 pixels
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1200 mAh
Long product name Samsung i8510 2.8" 1200 mAh Black :
The short editorial description of Samsung i8510 2.8" 1200 mAh Black

i8510 - 8 megapixel camera, 2,8“-Display , 8 GB, MicroSD, Symbian OS
More>>>
Samsung i8510 2.8" 1200 mAh Black:
The official marketing text of Samsung i8510 2.8" 1200 mAh Black as supplied by the manufacturer

The Samsung i8510 is equipped with high-end features and multimedia including an 8 megapixel camera. This is Samsung’s eighth mobile phone based on Symbian OS, the open mobile operating system for mobile phones. The Samsung i8510 is based on Symbian OS v9.3, bringing the highest level of power efficiency, platform security and phone performance. It includes demand paging, an OS component which enables shorter start-up times for applications and advanced memory management resulting in more responsive applications and phone features. This ensures the Samsung INNOV8 works as quickly as mid-range phones only with better quality features.

Samsung INNOV8 mobile - 3D games
Samsung INNOV8 brings users a ‘cinema in your pocket’ experience through access to a rich suite of applications from the S60 applications library, they can watch videos, including DivX files, view pictures and play two exclusively free embedded 3D games on the 2.8” LCD display. With HSDPA connectivity at 7.2Mbps and seamless connection through Wi-Fi, Samsung INNOV8’s optical mouse and easy navigation enables users’ quick internet browsing, alongside GPS and geo-tagging.

Short summary description Samsung i8510 2.8" 1200 mAh Black:
This short summary of the Samsung i8510 2.8" 1200 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung i8510, 2.8", 240 x 320 pixels, Black

Long summary description Samsung i8510 2.8" 1200 mAh Black:
This is an auto-generated long summary of Samsung i8510 2.8" 1200 mAh Black based on the first three specs of the first five spec groups.

Samsung i8510. Display diagonal: 2.8", Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 1200 mAh. Product color: Black. Weight: 4.94 oz (140 g)

Display
Display diagonal *
2.8"
Panel type
TFT
Display resolution *
240 x 320 pixels
Display number of colors
16.78 million colors
Storage
Internal memory
8192 MB
Camera
Rear camera resolution
3264 x 2448 pixels
Digital zoom
9x
Front camera type *
Single camera
Video capture resolution (max)
640 x 480 pixels
Rear camera type *
Single camera
Built-in camera
Yes
Network
2G standards
Edge, GPRS
Bluetooth *
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Headphone connectivity
3.5 mm
Messaging
Multimedia Messaging Service (MMS)
Yes
Messaging
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Slider
Product color *
Black
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar
Vibrating alert
Yes
Multimedia
FM radio
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1200 mAh
Talk time (2G)
6 h
Standby time (2G)
280 h
Weight & dimensions
Width
2.12" (53.9 mm)
Depth
0.665" (16.9 mm)
Height
4.19" (106.5 mm)
Weight *
4.94 oz (140 g)
Other features
Music player
Yes
Ringer type
Polyphonic
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 05:44:56
Uk has collected 83 expert reviews for Samsung i8510 7.11 cm (2.8") 1200 mAh Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
wired.co.uk
Updated:
2013-11-09 05:44:52
Comedian Louis C.K. was spot on when he mused how everything is so amazing and nobody is happy. Take a moment to consider the i8510, one of Samsung's latest eight-megapixel smartphones.In some respects, this studly slider really does live up to its num...
70%
letsgomobile.org/en
Updated:
2013-11-09 05:44:53
Samsung INNOV8 review A mobile phone & digital photography have become so intertwined over the past few years, that theres no possibility of ever separating them again. A camera simply belongs on a cell phone. It started several years ago with a simpl...
74%
itreviews.com
Updated:
2013-11-09 05:44:53
This is a somewhat chunky mobile phone but the trade-off is that it has a large screen and is brimming with features. The 8-megapixel camera has its ups and downs, though. If you really need a cameraphone with so many pixels, take a look at all the al...
0%
tracyandmatt.co.uk
Updated:
2013-11-09 05:44:53
Like Matt mentioned in his unboxing post the Innov8 was the first 8MP camera phone sent to us but what he didnt mention was that this was the UKs first 8MP camera phone. It was almost a dead set that the 8MP phones would be hitting shelves before the...
Bottom line Having not properly reviewed the Nokia N96 just yet, I dont want to speak too soon and say the Samsung i8510 definitely wins out, but what I can say is this is Samsungs best phone yet. A solid design combined with more features than you can shake a m...
0%
whatmobile.net
Updated:
2013-11-09 05:44:53
When Samsung signalled its intention to overtake Nokia and become the UK’s number one handset manufacturer, we didn’t realise they were going to use Nokia to make it happen!The i8510 isn’t the first time Samsung has employed Nokia’s Series 60 user inte...
Good There’s too many good things to mention here; this is the ultimate multimedia powerhouse...
Bad Signal reception can be an issue in weak coverage areas...
Bottom line If you’ve been looking to upgrade from your Nokia N95, it’s sensible to assume the N96 is your logical choice. However, ignore the i8510 at your peril. Not only does the specification list impress, but the quality and performance is exceptiona...
80%
Zdnet.com.au
Updated:
2013-11-09 05:44:54
The INNOV8 is loaded with features and sports massive storage. If youre in the market for a mobile phone that can do just about anything the INNOV8 should be on your shortlist. DesignDont be fooled by the glossy marketing photos above; the Samsung IN...
Good 8megapixel camera, HSDPA, WiFi, GPS, 16GB internal storage plus micro SD expansion, DivX video playback, 3.5mm headphone socket...
Bad Drab design, Screen difficult to view in sunlight...
Bottom line It may not win a beauty pageant, but the INNOV8 has the features and performance to be one of the best multimedia capable phones weve seen. If youre in the market for a mobile phone that can do just about anything the INNOV8 should be on your shortl...
88%
techradar.com
Updated:
2013-11-09 05:44:54
Raising the bar for cameraphone quality is one thing, but Samsungs 8-megapixel camera-packing i8510 also combines high-grade imaging work with a top-table set of features that put it firmly among the best in class.The Samsung i8510 is the most ably eq...
Good 8-megapixel camera, A-GPS Sat Nav capability, 8GB or 16GB memory, microSD slot, FM radio, HSDPA, Wi-Fi, Symbian S60 smartphone capability, DivX support, Good music player, 3.5mm headphone jack, Good additional web-based apps...
Bad Large body and heavy build, LED flash used rather than xenon flash, No touchscreen control, Have to pay for full Sat Nav...
100%
theregister.co.uk
Updated:
2013-11-09 05:44:54
The i8510 flexes a formidable set of features that out-muscle most other smartphones in its class – and it’s certainly Samsung’s most feature-packed handset to date. Samsungs i8510: watch out, Nokia N96 Built on the Symbian S60 3.2 platform, the i851...
Bottom line The i8510 is the most capable and impressive Samsung handset we’ve seen and it’s definitely one of the top S60 smartphones around. The icing on the cake is the eight-megapixel camera, which can produce excellent quality images. Samsung has gon...
90%
3g.co.uk
Updated:
2013-11-09 05:44:54
We’ve seen camera phones with optical zoom (the rather forgotten about Samsung G800) and Xenon flash (see Nokia 6220 Classic review), but they all fall into the wayside with the emergence of the Samsung i8510. Its camera abilities are second to none –...
80%
gadgetshow.channel5.com
Updated:
2013-11-09 05:44:55
The Samsung I8510 INNOV8 is the latest smart phone innovation by Samsung. Imagine capabilities are at its maximum with 7.1 cm QVGA display showing 16 million colours, 8 megapixel autofocus camera, QVGA and VGA recording capabilities. Music is also not...
Good The first 8-megapixel cameraphone to hit the shelves in Britain, Samsung’s sharp shooter isn’t just a one-trick showboater, concerned with mounds of megapixels, and not much else. It’s a full-blown smartphone, with skills to match anythi...
Bad A bit bulkier than we’d like, the i8510 has clearly been on a bit of a cake binge, but considering the goodies packed inside, it’s understandable. The optical trackpad also takes some getting used to, should you use it to navigate standard men...
Bottom line With more extras than Gladiator, and specs to rival the finest from all the major mobile manufacturers, Samsung’s done itself proud with this do-it-all handset.Best offers for the Samsung I8510 INNOV8eBay.co.uk £274.95 Amazon Marketplace...
80%
T3.com
Updated:
2013-11-09 05:44:55
The first serious snapper gets grilled by the T3 team Looks wise, the Samsung INNOV8 i8510 deserves an award, due to its glossy black finish, large screen and brushed metal keypad. Reassuringly heavy, it feels like a high-end model, but with a Samsung...
Good 8.0-megapixel camera, 16GB internal storage, Heavy, solid feel...
Bad Sluggish, Touchpad difficult to use, GPS is a bit patchy, 3.5mm jack on side of phone...
Bottom line One for the serious snappers, but not for internet users...
40%
pz10.com
Updated:
2013-11-09 05:44:55
Samsung INNOV8 is back to our shop and quite ready to strut its stuff again. Not so long ago we saw it in heavy duty cameraphone action, its now time to explore the whole package. And theres a lot. The ample TFT display, abundant storage space, lates...
Bottom line The Samsung i8510 INNOV8 spec sheet is spectacular. It would hardly make a big splash as the Nokia N95 back in the day but that doesnt mean the INNOV8 is any less worthy.Its just that only a couple of years ago the one crowned as the top device could...
0%
stuff.tv
Updated:
2014-03-20 02:20:23
Video review: A smartphone powerhouse that misses out on five star billing due to an annoying joypad...
Good Very capable camera. Generous 8GB storage. Impressive feature set...
Bad Camera lacks Xenon flash...
Bottom line With the firepower to worry both high-end smartphones and standalone compact cameras, this could be Samsung’s finest mobile moment yet WATCH...
80%
recombu.com
Updated:
2014-04-02 01:59:10
The i8510 is Samsung’s answer to the Nokia N95 -- a do-it-all phone that’s as mean as it looks. There's an 8-megapixel camera, 8GB of on-board memory, HSDPA and Wi-Fi.What we likeUnlike most Samsung phones the i8510 runs on Symbian, so if you’re used t...
Bottom line This is one of Samsung's best slider phones and while it does have a few issues, we think it’s fantastic. Everything from its design to its features made us happy and if you’re looking for an all-in-one phone it’s definitely worth checking out.Like thi...
80%
uk.askmen.com
Updated:
2014-05-15 02:18:21
The Samsung i8510 INNOV8 is billed as a major leap forward for camera phones, and closer inspection of the device's capabilities show that it would pass the test of any hardcore photographer. The INNOV8 has a digital image stabilizer, GPS geotagging, face...
82%
pcworld.com_techhive.com
Updated:
2013-11-09 05:44:52
The pricey Samsung Innov8 ($930, unlocked; as of 4/7/2009) innovates in several ways--most notably with its 8-megapixel camera; carrying the highest resolution among phones sold to date in the United States, the Innov8 offers advanced in-camera photo e...
Good Excellent 8megapixel camera, Intuitive interface...
Bad Call quality was mediocre, Phone on the heavy side...
71%
wired.com
Updated:
2013-11-09 05:44:53
Comedian Louis C.K. was spot on when he mused how ¿everything is so amazing and nobody is happy.¿ Take a moment to consider the i8510, one of Samsung¿s latest 8-megapixel smartphones. In some respects, this studly slider really does live up to its lice...
Good Beaucoup codecs, including ¿ wait for it ¿ DivX! 2.8inch screen excellent for playback. Intuitive photo/video editing suite. Equallyintuitive navigation. Automatic lens cover. microSD slot good for 16GB (enough for aspiring Scorsese¿s to go...
Bad Sidemounted headphone jack makes phone harder to pocket. Optical control pad is a tad sensitive (between us and you ¿ we don¿t want to hurt its feelings). Most bogus: Metal shell retains enough scratches to fill a DJ Shadow album. A little on th...
70%
Phones.com
Updated:
2013-11-09 05:44:53
The Samsung INNOV8 is one of the first 8-megapixel phones to create a stir in the mobile phone market. Not only does it beat out the competition with its fairly sophisticated 8 MP camera, but it also does justice for everyone by being a powerful smartp...
Good Best performing 8 MP camera, Symbian S60, Very large memory support, Fully multimedia capable, HSDPA 7.2 Mbps, Optical trackpad...
Bad No Xenon Flash, Less 3G talk time...
92%
gsmarena.com
Updated:
2013-11-09 05:44:53
The Samsung i8510 INNOV8 spec sheet is spectacular. It would hardly make a big splash as the Nokia N95 back in the day but that doesnt mean the INNOV8 is any less worthy. Its just that only a couple of years ago the one crowned as the top device cou...
0%
vr-zone.com
Updated:
2013-11-09 05:44:53
INNOV8tion looks to run in the veins of this latest Samsung phone. In this review, we looked at the Samsung INNOV8 (pronounced "innovate") GT-i8510 that is designed for the tech-savvy users who want to enjoy superb multimedia entertainment with their...
Bottom line The INNOV8 is possibly one of the best multimedia camera phones from Samsung because of its performance and extensive features. It is currently retailing at SGD1098 (without plan), which is expensive, considering you can get a touchscreen mobile phones...
79%
askmen.com
Updated:
2013-11-09 05:44:53
Samsung’s new cleverly named i8510 INNOV8 is one of the most feature-loaded and technologically deep phones to come out of 2008. Hyped as the world’s first 8-megapixel camera phone, the Samsung i8510 INNOV8 has autofocus, an LED flash and it shoots at...
82%
Laptopmag.com
Updated:
2013-11-09 05:44:53
This 8-megapixel camera phone offers multimedia perks galore, but you’ll pay a pretty penny.
Good Sharp 8-megapixel camera, Impressive low-light performance, Good call quality, Long battery life...
Bad No 3G or GPS in the U.S, Large and heavy...
Bottom line The Samsung Innov8 i8510, a hefty and feature-packed slider available unlocked in the U.S., is superlative in more ways than one. Its 8-megapixel camera trumps our reigning favorite, the Motorola Motozine ZN5. And with an average unlocked price of $600...
70%
g4tv.com
Updated:
2013-11-09 05:44:53
Video Review: Samsung takes their latest shot at the iPhone with this 8 megapixel, smile-detecting camera-phone with video, that also has surround sound capabilities, 8 or 16GB storage, Wi-Fi and GPS...
85%
techtree.com
Updated:
2013-11-09 05:44:54
The Samsung INNOV8 created quite a stir in the market when it was announced and its specs released. True to Samsungs way of things,we were expecting a hefty price tag too. Now that we have finally received it lets find out if its worth all the hype...
Good 2.8-inch Screen, 8MP Camera, 16GB internal memory, Symbian S60 9.3 rel3.2, Powerful Processor, Audio Quality, 3.5mm jack, GPS Route66 Navigation, Application Bundle, Battery.
Bad Video playback restricted by resolution, Glossy screen fingerprint magnet, Hefty Price tag.
Bottom line So, is the INNOV8 really worth all this money. Well, as I see it, the phone is better than any of the N-Series; the best multi-purpose phones out there. I would still rest my decision that its better to pick the next best phone and be content because...
70%
ld2.ciol.com
Updated:
2013-11-09 05:44:54
3.2 MP cameraphones were a rage 2 years back and currently the demand is for 5 MP camera phones. Next in line are the 8 MP camera phones, announced by several manufacturers for worldwide markets, but Samsung is the first to get an 8 MP camera pho...
Good Has everything...
Bad High price...
100%
asiaone.com
Updated:
2013-11-09 05:44:54
By Sherwin LohIF YOU are interested in the Innov8 phone, it is probably not because of its 8GB of memory, video player or Wi-Fi dexterity.No, the selling point is the 8-megapixel camera - the highest resolution in a phone - which takes some pretty amaz...
Bottom line The 8MP camera portion of Innov8 takes beautiful shots but the phone needs much more in design and interface to make it an all-round winner...
0%
tech2.com
Updated:
2013-11-09 05:44:54
The integration of a digital camera with a mobile handset is obviously not a new concept but we’ve been stuck with 5 megapixel cameras for quite a while now, so I think it’s about time the tech ante was upped a bit. LG and Samsung are running neck and...
Good Good camera, Good audio player, 32GB storage capacity, Extremely responsive kick slider, Optical joystick for navigation...
Bad Most DivX and XviD files will need to be converted for viewing, Low light images are not too great, Email accounts need to be set manually, FM radio doesnt have auto scan and store...
Bottom line CameraThe most important aspect of the INNOV8 is its 8 megapixel auto-focus camera. It’s feature-rich and has plenty of settings. The various shoot modes include an easy-to-use, auto-stitch Panorama, Smile, Blink and Face Detection with a built-in i...
70%
mobileburn.com
Updated:
2013-11-09 05:44:54
For the longest time, when people thought of S60 powered smartphones, they thought of Nokia. While Nokia has had other licensees for S60, like LG and Sendo, none of the devices have ever made a real mark on the market. Samsung, too, has a long history...
Good Best of class 8MP camera, solidly built, pretty UI...
Bad No U.S. 3G, minor optical mouse issues, a few bugs, no voice dialing...
Bottom line While we are just now receiving our N96 review units, at this moment it is hard to imagine how the Nokia N96 is going to top what Samsung has done with the i8510 INNOV8. Samsung has put together a very solidly built, feature rich, and darn fun to use...
95%
hardwarezone.com.sg
Updated:
2013-11-09 05:44:54
Camera phones have always been something of an oddity. It is a vastly popular device amongst many, utilized as a device of convenience to snap and go, and heavily utilized as a blogging tool. Yet, you wont be seeing them as dedicated devices for serio...
80%
techcrunch.com
Updated:
2013-11-09 05:44:54
This thing runs Symbian, is unlocked, and has an 8-megapixel camera. Hokey smokes! Expect a full review next week as I put this thing through its paces. Related Posts Nokia N78 quick look Samsung i8510 INOV8 cellphone with 8-megapixel digital camera Pe...
0%
absolutegadget.com
Updated:
2013-11-09 05:44:54
These days phones need to come with all those functions we can’t frankly live without, and the i8510 has them in buckets. Ticking the connection boxes are Wi-Fi and Bluetooth, while applications go from video editing to Google maps are complemented wi...
80%
ocworkbench.com
Updated:
2013-11-09 05:44:54
Have you always wanted a high megapixel camera, phone, multimedia device all in one. Looks like the wait is over. Samsung released its latest 8 mega pixel camera phone powered by Symbian. Encased in a sleek metallic design, the features the latest i...
0%
trustedreviews.com
Updated:
2013-11-09 05:44:54
Well, here it is. The first 8-megapixel cameraphone to make it to the UK. Samsung, with its i8510 (also known as the Innov8 outside the UK), has pipped Sony Ericsson to the post. I should say right at the outset that my review sample was not a final boxe...
90%
mobileblah.com
Updated:
2013-11-09 05:44:55
The Samsung Innov8 (i8510), a top of the range S60 handset in a slider form factor, was announced in late July. With an 8 megapixel camera (which gives the phone its name), 16GB of onboard flash memory, 2.8 inch screen, integrated GPS, accelerometer, o...
0%
phonearena.com
Updated:
2013-11-09 05:44:55
Ever since the cell phone was invented, there has always been a trend to follow and the competition for the best one has been on. In the beginning, the manufacturers have tried to develop the technologies in order to diminish the size and weight of the...
80%
mobilechoiceuk.com
Updated:
2013-11-09 05:44:55
This Symbian S60 device is packed with features. The excellent eight-megapixel camera will take the headlines but the Samsung i8510 offers much more than just that. Related links Samsung Rant mobile phone announced Samsung launches UK’s first 8MP camer...
Good The eight-megapixel camera has set the benchmark for all future camera phones...
Bad It’s on the bulky side and strikes an uncanny resemblance to the Nokia N95.Look and Feel...
Bottom line This Symbian S60 device is packed with features. The excellent eight-megapixel camera will take the headlines but the Samsung i8510 offers much more than just that...
80%
mobile-review.com US
Updated:
2013-11-09 05:44:55
The Samsung i8510s ring tones were quite loud, although it still fell short of the volume put up by the Nokia N81 and N82. The vibro alert was of average strength, but pretty sharp nonetheless. I believe touting the i8510s strengths wont be of grea...
0%
recombu.com
Updated:
2013-11-09 05:44:55
The i8510 is Samsung’s answer to the Nokia N95 -- a do-it-all phone that’s as mean as it looks. There's an 8-megapixel camera, 8GB of on-board memory, HSDPA and Wi-Fi.What we likeUnlike most Samsung phones the i8510 runs on Symbian, so if you’re used t...
Bottom line This is one of Samsung's best slider phones and while it does have a few issues, we think it’s fantastic. Everything from its design to its features made us happy and if you’re looking for an all-in-one phone it’s definitely worth checking out.Like thi...
80%
Allaboutsymbian.com
Updated:
2013-11-09 05:44:55
Reading back Before going any further, please run, dont walk, to our full preview of the Samsung i8510 from exactly a month ago: http://www.allaboutsymbian.com/reviews/item/Samsung_INNOV8-Hands-on_Preview.php We pretty much nailed the i8510s attracti...
0%
stuff.tv
Updated:
2013-11-09 05:44:55
Video review: A smartphone powerhouse that misses out on five star billing due to an annoying joypad...
Good Very capable camera. Generous 8GB storage. Impressive feature set...
Bad Camera lacks Xenon flash...
Bottom line With the firepower to worry both high-end smartphones and standalone compact cameras, this could be Samsung’s finest mobile moment yet WATCH...
80%
smape.com
Updated:
2013-11-09 05:44:55
The ultimate Samsung INNOV8 i8510 smartphone has attracted an unmatched attention long before its release. The most discussed feature of the handset is probably the camera. To shed some light on the intriguing matter, we set out for a photo session aga...
0%
infosyncworld.com
Updated:
2013-11-09 05:44:55
The most feature-packed phone on the market, the Samsung i8510 INNOV8, makes its way into our hands for an exclusive first look.
0%
tech-faq.com
Updated:
2013-11-09 05:44:56
If you are looking for a device with a lot of power, then the Samsung i8510 is a good option to consider. Equipped with features such as 3G technology at 7.2 Mbit/s and ultra-high quality camera with video recording, the i8510 combines some of the best...
Good Great camera with a lot of features ,Talk time is excellent ,Whopping 16 GB of built-in storage , Support for microSD expandable memory of up to 24 GB! , Combination of 3G, GPS, Wi-Fi and FM radio adds a nice touch of versatility...
Bad Speaker could be a little better but is still decent ,Optical mouse takes a little getting used to ,Screen is about average size, a little more display room would be good ,Browsing multimedia files is a bit slow...
Bottom line There’s no phone yet as of August 2008 on the market that comes close to what the Samsung i8510 boasts. While there are few minor issues with the overall design, they are not anything that isnt common with a lot of phones out there. With the Samsung...
0%