location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo Wireless-N Nfiniti Router & Access Point wireless router Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-N Nfiniti Router & Access Point
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WHR-G300N/U
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Buffalo Wireless-N Nfiniti Router & Access Point wireless router Black :
The short editorial description of Buffalo Wireless-N Nfiniti Router & Access Point wireless router Black

Wireless-N Nfiniti Router & Access Point
More>>>
Buffalo Wireless-N Nfiniti Router & Access Point wireless router Black:
The official marketing text of Buffalo Wireless-N Nfiniti Router & Access Point wireless router Black as supplied by the manufacturer

The ideal Internet and network solution for the home and small office environment. Perfect for streaming HD movies, music, and e-mailing from multiple PC’s simultaneously. With speeds of up to 300Mbps, the Buffalo Nfiniti Wireless Router and Access Point upgrades an existing wireless connection and provides greater coverage than Wireless-G.

Features
-Wireless Connections up to 300Mbps
-Draft 802.11n Wi-Fi Certified® ensures compatibility with other certified devices
-4 in-built Ethernet Ports for up to 4 simultaneous wired devices
-Simple Web Browser Configuration, no drivers needed
-Supports WPA2, WPA-PSK (TKIP, AES) and 128/64bit WEP Security
-Supports QoS - WMM Wi-Fi Mulitmedia

Short summary description Buffalo Wireless-N Nfiniti Router & Access Point wireless router Black:
This short summary of the Buffalo Wireless-N Nfiniti Router & Access Point wireless router Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo Wireless-N Nfiniti Router & Access Point, Black

Long summary description Buffalo Wireless-N Nfiniti Router & Access Point wireless router Black:
This is an auto-generated long summary of Buffalo Wireless-N Nfiniti Router & Access Point wireless router Black based on the first three specs of the first five spec groups.

Buffalo Wireless-N Nfiniti Router & Access Point. Channels quantity: 11 channels. Security algorithms: WPA2. Product color: Black. Power consumption (typical): 0.6 W. Weight: 7.05 oz (200 g)

Wireless LAN features
Channels quantity
11 channels
Network
Supports ISDN connection
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Security
Security algorithms
WPA2
Design
Product color
Black
Power
Power consumption (typical)
0.6 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
7.05 oz (200 g)
Other features
Dimensions (WxDxH)
5.51 x 0.984 x 5" (140 x 25 x 127 mm)
Supported data transfer rates
802.11n: 14.4, 28.8, 43.3, 57.7, 86.6, 115.5, 130.1, 144.4Mbps, 802.11n: 30, 60, 90, 120, 180, 240, 270, 300Mbps, 802.11g: 6, 9, 12, 18, 24, 36, 48, 54Mbps, 802.11b: 1, 2, 5.5, 11Mbps
Power requirements
AC 100-240V 50/60Hz
Networking features
IEEE802.11b/IEEE802.11g/IEEE802.11n (Draft 2.0)
Maximum data transfer rate
0.3 Gbit/s
Frequency range
2,412 - 2,462MHz
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 09:06:58
Uk has collected 3 expert reviews for Buffalo Wireless-N Nfiniti Router & Access Point wireless router Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Buffalo Wireless-N Nfiniti Broadband ADSL2+ Modem Router wireless router Fast Ethernet Buffalo Wireless-N Nfiniti Broadband ADSL2+ Modem Router wireless router Fast Ethernet
(show image)
WBMR-G300N-EU Wireless-N Nfiniti Broadband ADSL2+ Modem Router
Buffalo WBMR-HP-GN wireless router Fast Ethernet Buffalo WBMR-HP-GN wireless router Fast Ethernet
(show image)
WBMR-HP-GN-EU WBMR-HP-GN
Buffalo N150 wireless router Fast Ethernet White Buffalo N150 wireless router Fast Ethernet White
(show image)
WHR-HP-GN N150
Buffalo Wireless-N 300Mbps wireless router Fast Ethernet Black Buffalo Wireless-N 300Mbps wireless router Fast Ethernet Black
(show image)
WHR-HP-G300N Wireless-N 300Mbps
Buffalo WZR-AGL300NH wireless router Gigabit Ethernet Black Buffalo WZR-AGL300NH wireless router Gigabit Ethernet Black
(show image)
WZR-AGL300NH WZR-AGL300NH