location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 6830s Notebook PC Intel® Core™2 Duo T5870 17" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 6830s Notebook PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KU404ET#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Compaq 6830s Notebook PC Intel® Core™2 Duo T5870 17" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T5870 2 GHz
  • - 17" Matt
  • - 2 GB DDR2-SDRAM
  • - 250 GB DVD Super Multi DL
  • - AMD Mobility Radeon HD 3430
  • - Bluetooth
  • - 3 h
  • - Windows Vista Home Premium
Guarantee: 1 years carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP Compaq 6830s Notebook PC Intel® Core™2 Duo T5870 17" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Home Premium :
The short editorial description of HP Compaq 6830s Notebook PC Intel® Core™2 Duo T5870 17" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Home Premium

Compaq 6830s Notebook PC Intel® Core™2 Duo T5870 2 GHz, 2048 MB DDR2, 250 GB, LightScribe dvd±rw SuperMulti DL, Bluetooth, Windows Vista® Home Premium 32-bits
More>>>
HP Compaq 6830s Notebook PC Intel® Core™2 Duo T5870 17" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Home Premium:
The official marketing text of HP Compaq 6830s Notebook PC Intel® Core™2 Duo T5870 17" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Home Premium as supplied by the manufacturer

The newly-designed HP Compaq 6830s Notebook PC delivers a fresh new look with a wealth of integrated features at a price you’ll appreciate. With ATI Mobility Radeon HD 3410 with up to 256 MB dedicated video memory, a 17-inch diagonal widescreen display and a starting weight of only 2.95 kg, your work will come to life.

Short summary description HP Compaq 6830s Notebook PC Intel® Core™2 Duo T5870 17" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Home Premium:
This short summary of the HP Compaq 6830s Notebook PC Intel® Core™2 Duo T5870 17" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 6830s Notebook PC, Intel® Core™2 Duo, 2 GHz, 17", 2 GB, 250 GB, Windows Vista Home Premium

Long summary description HP Compaq 6830s Notebook PC Intel® Core™2 Duo T5870 17" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Home Premium:
This is an auto-generated long summary of HP Compaq 6830s Notebook PC Intel® Core™2 Duo T5870 17" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Home Premium based on the first three specs of the first five spec groups.

HP Compaq 6830s Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T5870, Processor frequency: 2 GHz. Display diagonal: 17". Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 3430. Operating system installed: Windows Vista Home Premium. Weight: 6.5 lbs (2.95 kg)

Design
Country of origin
China
Display
Display diagonal *
17"
Display surface
Matt
Processor
Processor manufacturer *
Intel
Cache external
2048 KB
Processor family *
Intel® Core™2 Duo
Processor model *
T5870
Processor cores
2
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
LGA 3647 (Socket P)
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
250 GB
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 3430
Discrete graphics card *
Yes
Camera
Front camera
No
Network
Networking type
10/100/1000 NIC
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Ports & interfaces
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® PM45 Express
Keyboard
Pointing device
Touchpad + Scroll zone
Keyboard layout
QWERTY
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Demand Based Switching
No
Intel 64
Yes
Execute Disable Bit
Yes
Processor package size
35 x 35 mm
Processor code
SLAZR
Embedded options available
No
Processor ARK ID
37034
Battery
Number of battery cells
8
Battery life (max)
3 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
15.6" (396 mm)
Depth
11.2" (285 mm)
Height (front)
1.26" (3.2 cm)
Weight *
6.5 lbs (2.95 kg)
Other features
Wireless technology
802.11a/b/g/draft-n
AC adapter included
Yes
LightScribe
Yes
Infrared data port
No
Graphics card family
AMD
Type
PC
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2013-07-21 02:04:51
Uk has collected 1 expert review for HP Compaq 6830s Notebook PC Intel® Core™2 Duo T5870 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Home Premium and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
techradar.com
Updated:
2013-07-21 02:04:51
While it doesnt fall into HPs consumer Pavilion or corporate Compaq range, the 6830s (£599 inc. VAT) is an affordable and well-specified media centre. Although performance fails to impress, its excellent battery life and Blu-ray compatibility make it...
Good Blu-ray drive, Attractive price, Good keyboard, Impressive battery life...
Bad Poor image quality, Low power performance...
60%