location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-G5350 data projector 5000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-G5350
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H286140LA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EB-G5350 data projector 5000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 5000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 1000:1
  • - Number of colors: 16.78 million colors
  • - 398 W
Guarantee: 3 years
Long product name Epson EB-G5350 data projector 5000 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Epson EB-G5350 data projector 5000 ANSI lumens LCD XGA (1024x768)

EB-G5350, LCD, 5000 lm, XGA (1024 x 768), IEEE 802.11a/g, LAN
More>>>
Epson EB-G5350 data projector 5000 ANSI lumens LCD XGA (1024x768):
The official marketing text of Epson EB-G5350 data projector 5000 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer

Why the Epson EB-G5350?

Deliver fantastic presentations in large auditoriums. Get flexible with Epson Easy MP for multi-screen displays, wireless connectivity and PC-free presenting via USB and SD cards. It's easy to set up, use and maintain and very energy efficient, so cost of ownership is low, especially in the long term. You can even choose from 5 modular lenses to suit your subject, venue and budget.

A higher level

With 5000 lumens and XGA resolution, the Epson EB-5350 is perfect for large venue launches, meetings and events. Capture audience attention with bright, clear images up to 300 inches even in daylit rooms. Epson EasyMP gives you more.

Get flexible

With multi-screen presenting from one PC and up to 4 projectors. Keep control through wired or secure wireless connection to your LAN. Store and edit information via SD cards or plug and play USB. This projector is also fully compatible with the Windows Vista Network Projector function.

A lens for you

Choose the ideal lens from 5 options, including the standard lens. They're easy to change, with a secure anti-theft locking mechanism.

Power with responsibility

From long-lasting, low-wattage lamps to recycled packaging, every aspect of this projector is designed to enhance your presentations whilst making minimum impact on the environment.

Short summary description Epson EB-G5350 data projector 5000 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson EB-G5350 data projector 5000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-G5350, 5000 ANSI lumens, LCD, XGA (1024x768), 1000:1, 16.78 million colors, 0.8"

Long summary description Epson EB-G5350 data projector 5000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson EB-G5350 data projector 5000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EB-G5350. Projector brightness: 5000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Serial interface type: RS-232. Power consumption (typical): 398 W, Power consumption (standby): 0.6 W. Weight: 15 lbs (6.8 kg)

Projector
Projector brightness *
5000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1000:1
Number of colors
16.78 million colors
Matrix size
0.8"
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp type
UHE
Lamp power
275 W
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Ports & interfaces
Serial interface type *
RS-232
Component video (YPbPr/YCbCr) in *
2
Network
Ethernet LAN (RJ-45) ports
1
Power
Power consumption (typical) *
398 W
Power consumption (standby) *
0.6 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight *
15 lbs (6.8 kg)
Other features
Audio input
1xStereo mini-jack, 2xRCA
Dimensions (WxDxH)
15 x 18.5 x 5.31" (381 x 470 x 135 mm)
Power requirements
100 - 240V AC ±10%, 50/60 Hz
RS-232 ports
1
Brand Image Article code product Stock Price from
Epson EMP-TWD10 data projector 1200 ANSI lumens LCD WXGA (1280x720) Epson EMP-TWD10 data projector 1200 ANSI lumens LCD WXGA (1280x720)
(show image)
V12H002S2YA0 EMP-TWD10 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768) Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768)
(show image)
V11H228240LA EMP-1717 0.00
(excl. VAT)
0 (incl. VAT)