location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEX4S552 interface cards/adapter RS-232

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Port Native PCI Express RS232 Serial Adapter Card with 16550 UART
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX4S552
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030831598 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com PEX4S552 interface cards/adapter RS-232
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Host interface: PCIe
  • - Output interface: RS-232
  • - Silver
Guarantee: lifetime
Long product name StarTech.com PEX4S552 interface cards/adapter RS-232 :
The short editorial description of StarTech.com PEX4S552 interface cards/adapter RS-232

4 Port PCI Express RS232 Native Serial Adapter Card with 16550 UART
More>>>
StarTech.com PEX4S552 interface cards/adapter RS-232:
The official marketing text of StarTech.com PEX4S552 interface cards/adapter RS-232 as supplied by the manufacturer

Add 4 high-speed RS-232 serial ports to your PC through a PCI Express expansion slot.

- Standard and low profile bracket included ensuring easy installation into almost any system.
- Native single-chip, single lane PCI Express offers increased speed and reduced CPU load by up to 48%.
- Easy to install and use with full step-by-step instruction providing a hassle free serial solution.

The PEX4S552 4-port PCI Express-based serial adapter card lets you turn a PCI Express slot into 4 RS-232 (DB9) serial connections.

The adapter card is based on a native single chip design, that allows you to harness the full capability of PCI Express (PCIe) - providing optimum reliability and speed while reducing the load applied to the CPU by as much as 48% over conventional serial cards.

The RS-232 Serial Adapter Card is compatible with a broad range of operating systems, including Windows® 2000/XP/2003/Vista/Windows 7/Server 2008 R2 (32 and 64 bit), Linux Kernel 2.6.11 and up, as well as MAC® OS 10.4 and above.

To ensure broad compatibility, the 4 port PCIe Serial Adapter card includes an optional low profile/half-height bracket that allows the card to be installed in virtually any computer case – making it easier to add serial ports to a PCI Express enabled computer, regardless of the size of the computer case.

Backed by a StarTech.com Lifetime warranty and free lifetime technical support.

Short summary description StarTech.com PEX4S552 interface cards/adapter RS-232:
This short summary of the StarTech.com PEX4S552 interface cards/adapter RS-232 data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEX4S552, PCIe, RS-232, DB9, Silver, MosChip MCS9901, 4.33" (110 mm)

Long summary description StarTech.com PEX4S552 interface cards/adapter RS-232:
This is an auto-generated long summary of StarTech.com PEX4S552 interface cards/adapter RS-232 based on the first three specs of the first five spec groups.

StarTech.com PEX4S552. Host interface: PCIe, Output interface: RS-232, Connector(s): DB9. Product color: Silver. Chipset: MosChip MCS9901. Width: 4.33" (110 mm), Depth: 8.27" (210 mm), Height: 4.72" (120 mm). Package width: 1.22" (31 mm), Package depth: 6.89" (175 mm), Package height: 5.67" (144 mm)

Ports & interfaces
Host interface *
PCIe
Output interface *
RS-232
Connector(s)
DB9
Design
Product color
Silver
Features
Chipset
MosChip MCS9901
Weight & dimensions
Width
4.33" (110 mm)
Depth
8.27" (210 mm)
Height
4.72" (120 mm)
Weight
2.65 oz (75 g)
Packaging data
Package width
1.22" (31 mm)
Package depth
6.89" (175 mm)
Package height
5.67" (144 mm)
Other features
Data transfer rate
0.4608 Mbit/s
Ports quantity
4
Connectivity technology
Wired
Mac compatibility
Yes
Compatible operating systems
Windows 2000/XP/2003/Vista (x32, x64), Linux Kernel 2.6.11, MAC 10.4
Package length
6.89" (17.5 cm)