location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JBL On Time 2.0 channels 12 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JBL Check ‘JBL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JBL On Time
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JBL ONTIMEU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0500369168064 show
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘JBL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JBL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points JBL On Time 2.0 channels 12 W White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.0 channels
  • - 12 W
  • - 70 - 20000 Hz
  • - Headphone connectivity: 3.5 mm
  • - White
Long product name JBL On Time 2.0 channels 12 W White :
The short editorial description of JBL On Time 2.0 channels 12 W White

JBL On Time, iPod, MP3, PC, CD, LCD display, FM, White
More>>>
Short summary description JBL On Time 2.0 channels 12 W White:
This short summary of the JBL On Time 2.0 channels 12 W White data-sheet is auto-generated and uses the product title and the first six key specs.

JBL On Time, 2.0 channels, 12 W, 80 dB, 70 - 20000 Hz, 3.5 mm, IPod PC MP3 CD

Long summary description JBL On Time 2.0 channels 12 W White:
This is an auto-generated long summary of JBL On Time 2.0 channels 12 W White based on the first three specs of the first five spec groups.

JBL On Time. Audio output channels: 2.0 channels, RMS rated power: 12 W, Signal-to-Noise Ratio (SNR): 80 dB. Headphone connectivity: 3.5 mm. Compatibility: IPod PC MP3 CD. Product color: White, Magnet type: Neodymium, Volume control: Digital. Weight: 2.65 lbs (1.2 kg)

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:20:25
Uk has collected 18 expert reviews for JBL On Time 2.0 channels 12 W White and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
goodgearguide.com.au
Updated:
2016-11-15 01:20:25
The On Time combines good sound quality with an excellent design and ease of use, but lacks a few features that we have come to expect at this price.
Good Great design, balanced sound, charges your iPod, can be powered by batteries...
Bad No remote, no bass or treble adjustment The Final Word The On Time combines good sound quality with an excellent design and ease of use, but lacks a few features that we have come to expect at this price.
Bottom line The On Time combines good sound quality with an excellent design and ease of use, but lacks a few features that we have come to expect at this price.
80%
techradar.com
Updated:
2016-11-15 01:20:25
The JBL On Time really stands out from the pack of iPod speakers. It looks like a Zen shrine to the iPod which, when docked, becomes framed by a halo of speakers. Its in a class of its own, anyway, because its as much an alarm clock as it is a speake...
Good The sound quality is detailed and warm, Doubles as an alarm clock, Nice looks...
Bad No remote, Paying a premium...
Bottom line The JBL On Time really stands out from the pack of iPod speakers. It looks like a Zen shrine to the iPod which, when docked, becomes framed by a halo of speakers. Its in a class of its own, anyway, because its as much an alarm clock as it is a speake...
80%
Techloop.net
Updated:
2016-11-15 01:20:25
Editor’s quick look: Today we are going to take a quick look at the JBL On Time iPod clock radio.The JBL On Time features a really unique halo design that projects sound in all directions, creating a nice balanced feel. I can connect an iPod via the...
90%
Digitaltrends.com
Updated:
2016-11-15 01:20:25
JBL’s On Time is a hybrid alarm clock/iPod Dock that can crank out tunes all day long without missing a beat.
Good Great Sound AM/FM Radio Included Sets Clock Automatically Innovative Design...
Bad No Remote Display and UI Feel outdated High Price...
Bottom line If you’re looking for a way to wake up to your own music in the morning rather than the mundane buzz of your current alarm clock, go with the JBL On Time. Though the interface is flawed and could use some reworking, overall it’s a solid sound...
70%
jivemagazine.com
Updated:
2016-11-15 01:20:25
Does one major negative always have to outweigh all the positives? This was the major question we kept asking ourselves when reviewing the JBL on Time iPod Alarm Clock/Stereo. Can one major flaw in a unit make or break the product? Read on to find out...
50%
Laptopmag.com
Updated:
2016-11-15 01:20:25
Looking like something out of the Sharper Image catalog, JBL’s On Time is the coolest-looking iPod alarm clock we’ve seen. The display is large and sharp, and the buttons are big, with a prominently-placed snooze button atop the speaker arch...
50%
pcmag.com
Updated:
2016-11-15 01:20:25
Looking very much like something out of the movie Stargate, the JBL On Time ($249.99 list) is one of the most interestingly designed iPod speakers on the market. It combines iPod charging/playback, FM/AM radio, and dual–alarm clock functions while p...
Good Impressive sound quality. Flexible alarm options. Good connectivity options. Attractive design.
Bad LCD viewing angle isnt perfect. LCD could be more prominent.
Bottom line This iPod alarm clock combines iPod charging/playback, FM/AM radio, and dual-alarm clock functions while managing to provide exceptional sound quality. Its not cheap, but you get good bang for your buck...
90%
maclife.com
Updated:
2016-11-15 01:20:25
Heres an artsy - and fine-sounding - alarm clock. The iPod is no ordinary digital music player, so its fitting that the JBL On Time looks far from ordinary. This alarm clock can play music from your iPod, and it looks good on your nightstand - ass...
Good Stylish. Good overall sound quality.
Bad Bass a bit distorted at high volumes. No remote control.
Bottom line The On Time is decorative, functional, and sounds great.
80%
Thetechlounge.com
Updated:
2016-11-15 01:20:25
So you just couldnt resist running out and buying an iPod after reading our recent review of the nano and now youre itching to run out and get some sort of cool accessory since you have all that extra money burning a hole in your pocket, right? There...
Good Unique, modern styling that matches the iPod, Good sound quality at low to medium volume, Charges your iPod while you sleep, Can be used to wakeup to your favorite song(s)...
Bad Sound quality drops off sharply at higher volumes, Alarm issue with latest firmware for 5G iPods, Menu navigation system isnt the best option for all controls, Questionable value considering the price...
Bottom line The JBL On Time is an interesting device because it sets out to do many things, and to its credit it does most of them fairly well. The best place for the On Time is on your nightstand, where you can get the most use out of all of its features. In this...
0%
macnews.com
Updated:
2016-11-15 01:20:25
Talk about your all-in-one systems. Harman Multimedia’s JBL On Time is the iMac of iPod accessories. The US$299.99 system combines an iPod dock, charging station, dual alarm clock and speaker system in one device. It’s available in both black...
80%
ilounge.com
Updated:
2016-11-15 01:20:25
Two-thousand-five conclusively established three facts about iPod-specific speaker systems: first, there’s a group of people willing to spend up to $300 for speakers, but second - and despite better options - those people will generally buy Bose&rsq...
Good A museum-class all-in-one speaker system worthy of the iPod family, delivering clear, balanced stereo audio from three medium-sized drivers, and featuring a complete, sophisticated digital AM/FM clock radio with dual alarms. Properly supports...
Bad Lacks a remote control. High-volume performance isn’t as strong as competitors at same or slightly lower price points, and price-to-performance ratio isn’t as impressive as in past JBL offerings. Despite screen controls, clock size and vi...
Bottom line In sum, JBL’s On Time is what we consider to be a major gamble: it enters a speaker field dominated by Bose’s SoundDock with a matching price, better looks, and slightly different features, surpassing Bose’s audio quality at typica...
70%