location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu STYLISTIC ST6012 Intel® Core™2 Duo 12.1" Windows Vista Business Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
STYLISTIC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ST
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST6012
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T6012MF011DE
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2024 09:44:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu STYLISTIC ST6012 Intel® Core™2 Duo 12.1" Windows Vista Business Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 12.1" 1280 x 800 pixels
  • - Intel® Core™2 Duo SU9400 1.4 GHz
  • - Card reader integrated
  • - Bluetooth
  • - Lithium-Ion (Li-Ion)
  • - Windows Vista Business
Long product name Fujitsu STYLISTIC ST6012 Intel® Core™2 Duo 12.1" Windows Vista Business Black :
The short editorial description of Fujitsu STYLISTIC ST6012 Intel® Core™2 Duo 12.1" Windows Vista Business Black

Stylistic ST6012, SU9400 1.4GHz, 1x2GB, 160GB SATA, 12.1" WXGA, Windows Vista Business
More>>>
Fujitsu STYLISTIC ST6012 Intel® Core™2 Duo 12.1" Windows Vista Business Black:
The official marketing text of Fujitsu STYLISTIC ST6012 Intel® Core™2 Duo 12.1" Windows Vista Business Black as supplied by the manufacturer

A tablet PC for true mobility
Be productive while being on the move with our STYLISTIC ST Series. The light, thin and robust tablet PC allows you to take it everywhere whether you are on the way to an appointment or taking handwritten notes during a meeting. Enjoy relaxing and convenient working everywhere your business leads you.

Short summary description Fujitsu STYLISTIC ST6012 Intel® Core™2 Duo 12.1" Windows Vista Business Black:
This short summary of the Fujitsu STYLISTIC ST6012 Intel® Core™2 Duo 12.1" Windows Vista Business Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu STYLISTIC ST6012, 12.1", 1280 x 800 pixels, 1.4 GHz, Windows Vista Business, 3.53 lbs (1.6 kg), Black

Long summary description Fujitsu STYLISTIC ST6012 Intel® Core™2 Duo 12.1" Windows Vista Business Black:
This is an auto-generated long summary of Fujitsu STYLISTIC ST6012 Intel® Core™2 Duo 12.1" Windows Vista Business Black based on the first three specs of the first five spec groups.

Fujitsu STYLISTIC ST6012. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Processor frequency: 1.4 GHz, Processor family: Intel® Core™2 Duo, Processor model: SU9400. Card reader integrated. Weight: 3.53 lbs (1.6 kg). Operating system installed: Windows Vista Business. Product color: Black

Display
Display diagonal *
12.1"
Display resolution *
1280 x 800 pixels
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
SU9400
Processor cores
2
Processor threads
2
Processor frequency *
1.4 GHz
Processor cache
3 MB
Processor cache type
L2
Motherboard chipset
Intel® GS45 Express
Processor front side bus
800 MHz
Bus type
FSB
CPU multiplier (bus/core ratio)
7
FSB Parity
No
Processing Die size
107 mm²
Processor codename
Penryn
Processor lithography
45 nm
Processor operating modes
64-bit
Processor package size
22 x 22 mm
Tjunction
105 °C
Thermal Design Power (TDP)
10 W
Number of Processing Die Transistors
410 M
Memory
Maximum internal memory
4 GB
Memory clock speed
1066 MHz
Storage
Card reader integrated *
Yes
Compatible memory cards
SD
Graphics
Graphics card
GMA 4500MHD
Audio
Built-in microphone
Yes
Audio system
Realtek ALC269
Network
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
SmartCard slot
Yes
DC-in jack
Yes
Design
Product color *
Black
Performance
GPS (satellite)
No
Performance
Trusted Platform Module (TPM)
Yes
Position location *
No
Security
Fingerprint reader
Yes
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Execute Disable Bit
Yes
Intel 64
Yes
Intel Trusted Execution Technology
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Demand Based Switching
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Power
AC adapter power
60 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
16 V
AC adapter output current
3.75 A
Weight & dimensions
Width
12.8" (325 mm)
Depth
8.66" (220 mm)
Height
0.937" (23.8 mm)
Weight
3.53 lbs (1.6 kg)
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Other features
CardBus PCMCIA slot type
Type II
CardBus PCMCIA slots quantity
1
VGA (D-Sub) ports quantity
1
HDD speed
5400 RPM
HDD interface
Serial ATA
HDD user password
Yes
Ethernet LAN data rates
1000 Mbit/s
Processor socket
BGA 956
Docking connector
Yes
Processor ARK ID
36697