location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu FI-6770 scanner Sheet-fed scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FI-6770
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FI-6770
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu FI-6770 scanner Sheet-fed scanner
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Sheet-fed scanner
  • - Color scanning
  • - Maximum scan size: 11.7 x 16.5" (297 x 420 mm) Sensor type: CCD
  • - 216 W
Long product name Fujitsu FI-6770 scanner Sheet-fed scanner :
The short editorial description of Fujitsu FI-6770 scanner Sheet-fed scanner

fi-6770 Color Scanner
More>>>
Fujitsu FI-6770 scanner Sheet-fed scanner:
The official marketing text of Fujitsu FI-6770 scanner Sheet-fed scanner as supplied by the manufacturer

Transform your paper documents into useful electronic data in a flash with the intelligent scanning features of the Fujitsu fi-6770 production scanner. Designed with outstanding paper handling, high scan speeds of up to 90ppm/180ipm and intelligent productivity enhancement features, the Fujitsu fi-6770 scanner delivers the automation and dependability needed for production scanning applications. The Fujitsu fi-6770’s innovative intelligent multi-feed function drastically improves the batch scanning process by allowing the ultrasonic double-feed detection sensor to be trained to ignore intentional overlapping documents such as photos, label stickers, or taped-on receipts. Additionally, the fi-6770A model is one of the first in its class to offer hardware-assisted VRS CGA, and can actually scan even faster when utilizing certain advanced VRS imaging features.

The Fujitsu fi-6770 professional scanner comes bundled with valuable software tools and applications, including full versions of Adobe® Acrobat® Standard, ScandAll PRO with Microsoft SharePoint connectivity as well as VRS 4.2 Professional image and productivity enhancement. TWAIN and ISIS® drivers and flexible interface options (SCSI/USB 2.0 or VRS CGA) are included with the fi-6770, contributing to decreased deployment costs, as well as better integration with complimentary hardware and third-party software solutions.

n keeping with Fujitsu’s long-standing commitment to safeguarding the environment, the fi-6770 is the latest business scanner to adhere to strictest ecological regulations throughout the entire manufacturing process. The design and manufacture of the fi-6770 meet Energy Star’s energy consumption requirements and the European Union’s Reduction of Hazardous Substances and Volatile Organic Compounds regulations.

Short summary description Fujitsu FI-6770 scanner Sheet-fed scanner:
This short summary of the Fujitsu FI-6770 scanner Sheet-fed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu FI-6770, 11.7 x 16.5" (297 x 420 mm), 24 bit, Sheet-fed scanner, CCD, 15000 pages per month, 200 sheets

Long summary description Fujitsu FI-6770 scanner Sheet-fed scanner:
This is an auto-generated long summary of Fujitsu FI-6770 scanner Sheet-fed scanner based on the first three specs of the first five spec groups.

Fujitsu FI-6770. Maximum scan size: 11.7 x 16.5" (297 x 420 mm), Input color depth: 24 bit. Scanner type: Sheet-fed scanner. Sensor type: CCD, Maximum duty cycle: 15000 pages per month. Auto document feeder (ADF) input capacity: 200 sheets. Power consumption (typical): 216 W

Scanning
Maximum scan size *
11.7 x 16.5" (297 x 420 mm)
Color scanning
Yes
Input color depth
24 bit
Film scanning
No
Design
Scanner type *
Sheet-fed scanner
Performance
Sensor type *
CCD
Maximum duty cycle
15000 pages per month
Input capacity
Auto document feeder (ADF) input capacity
200 sheets
Power
Power consumption (typical)
216 W
Weight & dimensions
Width
19.7" (500 mm)
Depth
13.5" (342 mm)
Height
27.2" (690 mm)
Weight
77.2 lbs (35 kg)
Brand Image Article code product Stock Price from
Fujitsu fi-6670 ADF scanner 600 x 600 DPI A3 Black, White Fujitsu fi-6670 ADF scanner 600 x 600 DPI A3 Black, White
(show image)
PA03576-B661 fi-6670 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu fi-6670 ADF scanner 600 x 600 DPI A3 Black, White Fujitsu fi-6670 ADF scanner 600 x 600 DPI A3 Black, White
(show image)
PA03576-B601 fi-6670 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu fi-6670 ADF scanner 600 x 600 DPI A3 Black, White Fujitsu fi-6670 ADF scanner 600 x 600 DPI A3 Black, White
(show image)
PA03576-B501 fi-6670 0.00
(excl. VAT)
0 (incl. VAT)